Quality Bearings & Components BETEX Mobilift Series Workbenches TB-WB260400

Description
Mobilift WORKBENCHES BETEX Mobilift SERIES Ideal In Any Workshop The Betex Mobilift is a modern design adjustable bench with a unique one-arm lifting principle. The bench is mobile and stable. The use of a hydraulic pump means no cables on the work floor. All these characteristics make the Mobilift very popular in workshops, so that it soon becomes indispensable. The Mobilift workbenches are available in 2 types: capacity 400 or 1000 kg. Advantages: Very stable, therefore very suitable as a workbench. Extra safe due to the lack of a 'scissors' movement. Wooden worktop prevents work from slipping. 2 lockable drawers. Simple controls. Promotes a good working posture.
Datasheet
Description
Mobilift WORKBENCHES BETEX Mobilift SERIES Ideal In Any Workshop The Betex Mobilift is a modern design adjustable bench with a unique one-arm lifting principle. The bench is mobile and stable. The use of a hydraulic pump means no cables on the work floor. All these characteristics make the Mobilift very popular in workshops, so that it soon becomes indispensable. The Mobilift workbenches are available in 2 types: capacity 400 or 1000 kg. Advantages: Very stable, therefore very suitable as a workbench. Extra safe due to the lack of a 'scissors' movement. Wooden worktop prevents work from slipping. 2 lockable drawers. Simple controls. Promotes a good working posture.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BETEX Mobilift Series Workbenches - TB-WB260400 - Quality Bearings & Components
Hicksville, NY, USA
BETEX Mobilift Series Workbenches
TB-WB260400
BETEX Mobilift Series Workbenches TB-WB260400
Mobilift WORKBENCHES BETEX Mobilift SERIES Ideal In Any Workshop The Betex Mobilift is a modern design adjustable bench with a unique one-arm lifting principle. The bench is mobile and stable. The use of a hydraulic pump means no cables on the work floor. All these characteristics make the Mobilift very popular in workshops, so that it soon becomes indispensable. The Mobilift workbenches are available in 2 types: capacity 400 or 1000 kg. Advantages: Very stable, therefore very suitable as a workbench. Extra safe due to the lack of a 'scissors' movement. Wooden worktop prevents work from slipping. 2 lockable drawers. Simple controls. Promotes a good working posture.

Mobilift WORKBENCHES

BETEX Mobilift SERIES
Ideal In Any Workshop
The Betex Mobilift is a modern design adjustable bench with a unique one-arm lifting principle. The bench is mobile and stable. The use of a hydraulic pump means no cables on the work floor. All these characteristics make the Mobilift very popular in workshops, so that it soon becomes indispensable.
The Mobilift workbenches are available in 2 types:
capacity 400 or 1000 kg.

Advantages:

  • Very stable, therefore very suitable as a workbench.
  • Extra safe due to the lack of a 'scissors' movement.
  • Wooden worktop prevents work from slipping.
  • 2 lockable drawers.
  • Simple controls.
  • Promotes a good working posture.
Supplier's Site Datasheet

Technical Specifications

  Quality Bearings & Components
Product Category Workbenches and Workstations (Industrial)
Product Number TB-WB260400
Product Name BETEX Mobilift Series Workbenches
Type Mobile Hydraulic Workbench
Length 59.1 inch (1500 mm)
Width 37.4 inch (950.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Dead Air Box PCR Workstation - AC624DB - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 24.0 inch (609.60 mm)
View Details
Elevatek Workbench Cantilever (Stationary), Manual, Laminated Wood (48
Specs
Length 36.0 inch (914 mm)
Width 48.0 inch (1219.20 mm)
Height 29.0 to 45.0 inch (737 to 1143 mm)
View Details
Anaerobic Workstation - Concept Dual Chamber 1000 - Baker
Specs
Type Cleanroom
Length 28.0 inch (711 mm)
Width 95.5 inch (2425.70 mm)
View Details