Quality Bearings & Components BETEX SHS Series Center Hole Hydraulic Cylinder TB-CY7240206

Description
Center Hole HYDRAULIC CYLINDERS BETEX SHS SERIES Specs: Capacity: 12–100 tons Stroke: 8–158 mm Max. working pressure: 10,000 psi / 700 Bar Features: All rams are single acting with spring return. Pistons hard chromed. Rams inside roll–polished. Rams outside blasted and chromed.
Datasheet
Description
Center Hole HYDRAULIC CYLINDERS BETEX SHS SERIES Specs: Capacity: 12–100 tons Stroke: 8–158 mm Max. working pressure: 10,000 psi / 700 Bar Features: All rams are single acting with spring return. Pistons hard chromed. Rams inside roll–polished. Rams outside blasted and chromed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BETEX SHS Series Center Hole Hydraulic Cylinder - TB-CY7240206 - Quality Bearings & Components
Hicksville, NY, USA
BETEX SHS Series Center Hole Hydraulic Cylinder
TB-CY7240206
BETEX SHS Series Center Hole Hydraulic Cylinder TB-CY7240206
Center Hole HYDRAULIC CYLINDERS BETEX SHS SERIES Specs: Capacity: 12–100 tons Stroke: 8–158 mm Max. working pressure: 10,000 psi / 700 Bar Features: All rams are single acting with spring return. Pistons hard chromed. Rams inside roll–polished. Rams outside blasted and chromed.

Center Hole

HYDRAULIC CYLINDERS

BETEX SHS SERIES
Specs:

  • Capacity: 12–100 tons
  • Stroke: 8–158 mm
  • Max. working pressure: 10,000 psi / 700 Bar

Features:

  • All rams are single acting with spring return.
  • Pistons hard chromed.
  • Rams inside roll–polished.
  • Rams outside blasted and chromed.
Supplier's Site Datasheet

Technical Specifications

  Quality Bearings & Components
Product Category Hydraulic Cylinders
Product Number TB-CY7240206
Product Name BETEX SHS Series Center Hole Hydraulic Cylinder
Stroke 5.98 inch (152 mm)
Rated Load/Force 44092 lbs (19997 kg)
Operating Pressure 10000 psi (7038 m H2O)
Shaft Diameter 2.95 inch (75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HPJ S Hydraulic Pulling Cylinder WLL ton 60 - 5211100131021 - Certex UK
Specs
Rated Load/Force 132277 lbs (59990 kg)
Body Material Steel
View Details
Round Air Cylinders - Compact® - Compact Automation
Specs
Bore Size 0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration Simple
Cylinder Action Double
View Details
Micro-Hydraulic Cylinders -  - Bansbach Easylift®
Bansbach Easylift®
Specs
Stroke 1.18 to 9.84 inch (30 to 250 mm)
Operating Pressure 2901 psi (2041 m H2O)
Cylinder Configuration Simple
View Details