Certex UK HAC S Aluminium Hydraulic Cylinder WLL ton 20 5211100112267

Description
Holmatro aluminum cylinders (HAC) - Spring or hydraulic return Unique specifications: Up to 50% lighter compared to steel cylinders - easy & ergonomic Duo power ring; a combination of a superior seal and an extremely strong composite bearing for a longer life span XL saddle optimally protects the plunger and guides the load as effectively as possible The plunger is coated with a hardened anodized layer, which makes it extremely wear & corrosion resistant Standard supplied with: High flow female coupler A118 Flat saddle Almost every cylinder from 30 ton equipped with handle(s) for easy carrying and positioning Also available: Tilting saddles Hydraulic pump units 700bar to control your system Hydraulic hoses 700bar System components to complete your hydraulic system Extra information: Aluminum cylinders should NOT be used for manufacturing applications with a very high number of cycles. For the safe use of aluminium cylinders, Holmatro recommends a maximum of 5000 cycles at the maximum working pressure.
Request a Quote
Description
Holmatro aluminum cylinders (HAC) - Spring or hydraulic return Unique specifications: Up to 50% lighter compared to steel cylinders - easy & ergonomic Duo power ring; a combination of a superior seal and an extremely strong composite bearing for a longer life span XL saddle optimally protects the plunger and guides the load as effectively as possible The plunger is coated with a hardened anodized layer, which makes it extremely wear & corrosion resistant Standard supplied with: High flow female coupler A118 Flat saddle Almost every cylinder from 30 ton equipped with handle(s) for easy carrying and positioning Also available: Tilting saddles Hydraulic pump units 700bar to control your system Hydraulic hoses 700bar System components to complete your hydraulic system Extra information: Aluminum cylinders should NOT be used for manufacturing applications with a very high number of cycles. For the safe use of aluminium cylinders, Holmatro recommends a maximum of 5000 cycles at the maximum working pressure.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HAC S Aluminium Hydraulic Cylinder WLL ton 20 - 5211100112267 - Certex UK
Harworth, United Kingdom
HAC S Aluminium Hydraulic Cylinder WLL ton 20
5211100112267
HAC S Aluminium Hydraulic Cylinder WLL ton 20 5211100112267
Holmatro aluminum cylinders (HAC) - Spring or hydraulic return Unique specifications: Up to 50% lighter compared to steel cylinders - easy & ergonomic Duo power ring; a combination of a superior seal and an extremely strong composite bearing for a longer life span XL saddle optimally protects the plunger and guides the load as effectively as possible The plunger is coated with a hardened anodized layer, which makes it extremely wear & corrosion resistant Standard supplied with: High flow female coupler A118 Flat saddle Almost every cylinder from 30 ton equipped with handle(s) for easy carrying and positioning Also available: Tilting saddles Hydraulic pump units 700bar to control your system Hydraulic hoses 700bar System components to complete your hydraulic system Extra information: Aluminum cylinders should NOT be used for manufacturing applications with a very high number of cycles. For the safe use of aluminium cylinders, Holmatro recommends a maximum of 5000 cycles at the maximum working pressure.

Holmatro aluminum cylinders (HAC) - Spring or hydraulic return

Unique specifications:

  • Up to 50% lighter compared to steel cylinders - easy & ergonomic
  • Duo power ring; a combination of a superior seal and an extremely strong composite bearing for a longer life span
  • XL saddle optimally protects the plunger and guides the load as effectively as possible
  • The plunger is coated with a hardened anodized layer, which makes it extremely wear & corrosion resistant

Standard supplied with:

  • High flow female coupler A118
  • Flat saddle
  • Almost every cylinder from 30 ton equipped with handle(s) for easy carrying and positioning

Also available:

  • Tilting saddles
  • Hydraulic pump units 700bar to control your system
  • Hydraulic hoses 700bar
  • System components to complete your hydraulic system

Extra information:
Aluminum cylinders should NOT be used for manufacturing applications with a very high number of cycles. For the safe use of aluminium cylinders, Holmatro recommends a maximum of 5000 cycles at the maximum working pressure.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Hydraulic Cylinders
Product Number 5211100112267
Product Name HAC S Aluminium Hydraulic Cylinder WLL ton 20
Rated Load/Force 44092 lbs (19997 kg)
Unlock Full Specs
to access all available technical data

Similar Products

HJ H Gravity Return Hydraulic Cylinder WLL ton 100 - 5211100122054 - Certex UK
Specs
Rated Load/Force 220462 lbs (99983 kg)
Operating Pressure 10443 psi (7349 m H2O)
Cylinder Action Double
View Details
Aluminium Hollow Plunger Cylinder HAHC H WLL ton 150 - 5211100112389 - Certex UK
Specs
Rated Load/Force 330693 lbs (149974 kg)
Body Material Aluminum
View Details
HHJ S Hollow Plunger Hydraulic Cylinder WLL ton 5 - 5211100111002 - Certex UK
Specs
Rated Load/Force 11023 lbs (4999 kg)
Operating Pressure 10443 psi (7349 m H2O)
Body Material Steel
View Details
HSC S Short Stroke Hydraulic Cylinder WLL ton 100 - 5211100112304 - Certex UK
Specs
Stroke 1.97 inch (50 mm)
Rated Load/Force 220462 lbs (99983 kg)
Body Material Steel
View Details