Quality Bearings & Components BETEX SSS Series Single Acting, Spring Return Hydraulic Cylinder TB-CY7232514

Description
Single Acting, Spring Return HYDRAULIC CYLINDERS BETEX SSS SERIES Specs: Capacity: 5-100 tons Stroke: 25.4-362 mm Max. working pressure: 10,000 psi / 700 Bar Features: All rams are single acting with spring return. Pistons are hard chromed. Rams inside roll-polished, outside blasted and chromed. Power sources: Hand pumps, foot pumps and air/hydraulic pumps and electric pumps. Pump and cylinder sets: All cylinders are available as sets (cylinder, gauge, couplers, hose and pump) for your ordering convenience.
Datasheet
Description
Single Acting, Spring Return HYDRAULIC CYLINDERS BETEX SSS SERIES Specs: Capacity: 5-100 tons Stroke: 25.4-362 mm Max. working pressure: 10,000 psi / 700 Bar Features: All rams are single acting with spring return. Pistons are hard chromed. Rams inside roll-polished, outside blasted and chromed. Power sources: Hand pumps, foot pumps and air/hydraulic pumps and electric pumps. Pump and cylinder sets: All cylinders are available as sets (cylinder, gauge, couplers, hose and pump) for your ordering convenience.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BETEX SSS Series Single Acting, Spring Return Hydraulic Cylinder - TB-CY7232514 - Quality Bearings & Components
Hicksville, NY, USA
BETEX SSS Series Single Acting, Spring Return Hydraulic Cylinder
TB-CY7232514
BETEX SSS Series Single Acting, Spring Return Hydraulic Cylinder TB-CY7232514
Single Acting, Spring Return HYDRAULIC CYLINDERS BETEX SSS SERIES Specs: Capacity: 5-100 tons Stroke: 25.4-362 mm Max. working pressure: 10,000 psi / 700 Bar Features: All rams are single acting with spring return. Pistons are hard chromed. Rams inside roll-polished, outside blasted and chromed. Power sources: Hand pumps, foot pumps and air/hydraulic pumps and electric pumps. Pump and cylinder sets: All cylinders are available as sets (cylinder, gauge, couplers, hose and pump) for your ordering convenience.

Single Acting, Spring Return HYDRAULIC CYLINDERS

BETEX SSS SERIES
Specs:

  • Capacity: 5-100 tons
  • Stroke: 25.4-362 mm
  • Max. working pressure: 10,000 psi / 700 Bar

Features:

  • All rams are single acting with spring return.
  • Pistons are hard chromed.
  • Rams inside roll-polished, outside blasted and chromed.

Power sources:
Hand pumps, foot pumps and air/hydraulic pumps and electric pumps.
Pump and cylinder sets:
All cylinders are available as sets (cylinder, gauge, couplers, hose and pump) for your ordering convenience.

Supplier's Site Datasheet

Technical Specifications

  Quality Bearings & Components
Product Category Hydraulic Cylinders
Product Number TB-CY7232514
Product Name BETEX SSS Series Single Acting, Spring Return Hydraulic Cylinder
Stroke 14.25 inch (362 mm)
Rated Load/Force 55116 lbs (24996 kg)
Operating Pressure 10000 psi (7038 m H2O)
Shaft Diameter 2.56 inch (65 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HJ G Gravity Return Hydraulic Cylinder WLL ton 50 - 5211100112073 - Certex UK
Specs
Rated Load/Force 110231 lbs (49991 kg)
Body Material Steel
View Details
Round Air Cylinders - Compact® - Compact Automation
Specs
Bore Size 0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration Simple
Cylinder Action Double
View Details
Single Acting Vertical Block Cylinders - 60371 - Jergens, Inc.
Specs
Stroke 0.6250 inch (15.87 mm)
Operating Pressure 5000 psi (3519 m H2O)
Cylinder Action Single
View Details
Linear Hydraulic Actuation System - easymotion® - Bansbach Easylift®
Specs
Stroke 1.97 to 29.53 inch (50 to 750 mm)
Rated Load/Force 26.98 to 495 lbs (12.23 to 224 kg)
Cylinder Configuration Simple
View Details