Quality Bearings & Components BETEX SSS Series Single Acting, Spring Return Hydraulic Cylinder TB-CY7231510

Description
Single Acting, Spring Return HYDRAULIC CYLINDERS BETEX SSS SERIES Specs: Capacity: 5-100 tons Stroke: 25.4-362 mm Max. working pressure: 10,000 psi / 700 Bar Features: All rams are single acting with spring return. Pistons are hard chromed. Rams inside roll-polished, outside blasted and chromed. Power sources: Hand pumps, foot pumps and air/hydraulic pumps and electric pumps. Pump and cylinder sets: All cylinders are available as sets (cylinder, gauge, couplers, hose and pump) for your ordering convenience.
Description
Single Acting, Spring Return HYDRAULIC CYLINDERS BETEX SSS SERIES Specs: Capacity: 5-100 tons Stroke: 25.4-362 mm Max. working pressure: 10,000 psi / 700 Bar Features: All rams are single acting with spring return. Pistons are hard chromed. Rams inside roll-polished, outside blasted and chromed. Power sources: Hand pumps, foot pumps and air/hydraulic pumps and electric pumps. Pump and cylinder sets: All cylinders are available as sets (cylinder, gauge, couplers, hose and pump) for your ordering convenience.
Datasheet
Datasheet Summary
Powered by GS/AI

The BETEX SSS Series Single Acting, Spring Return Hydraulic Cylinder, part number TB-CY7231510, has a capacity range of 5 to 100 tons and a stroke length between 25.4 mm and 362 mm. It operates at a maximum working pressure of 10,000 psi (700 Bar). This cylinder features a hard chrome-plated piston for durability, and its internal components are roll-polished to minimize friction and wear. The exterior is blasted and chromed for added protection against contaminants. The design includes stop rings for piston blow-out protection and heavy-duty wound steel-plated springs that ensure fast and complete retraction. The cylinder is compatible with various power sources, including hand pumps, foot pumps, air/hydraulic pumps, and electric pumps. It is suitable for rugged industrial and construction applications, meeting worldwide safety standards.

Datasheet Summary
Powered by GS/AI

The BETEX SSS Series Single Acting, Spring Return Hydraulic Cylinder, part number TB-CY7231510, has a capacity range of 5 to 100 tons and a stroke length between 25.4 mm and 362 mm. It operates at a maximum working pressure of 10,000 psi (700 Bar). This cylinder features a hard chrome-plated piston for durability, and its internal components are roll-polished to minimize friction and wear. The exterior is blasted and chromed for added protection against contaminants. The design includes stop rings for piston blow-out protection and heavy-duty wound steel-plated springs that ensure fast and complete retraction. The cylinder is compatible with various power sources, including hand pumps, foot pumps, air/hydraulic pumps, and electric pumps. It is suitable for rugged industrial and construction applications, meeting worldwide safety standards.

Suppliers

Company
Product
Description
Supplier Links
BETEX SSS Series Single Acting, Spring Return Hydraulic Cylinder - TB-CY7231510 - Quality Bearings & Components
Hicksville, NY, USA
BETEX SSS Series Single Acting, Spring Return Hydraulic Cylinder
TB-CY7231510
BETEX SSS Series Single Acting, Spring Return Hydraulic Cylinder TB-CY7231510
Single Acting, Spring Return HYDRAULIC CYLINDERS BETEX SSS SERIES Specs: Capacity: 5-100 tons Stroke: 25.4-362 mm Max. working pressure: 10,000 psi / 700 Bar Features: All rams are single acting with spring return. Pistons are hard chromed. Rams inside roll-polished, outside blasted and chromed. Power sources: Hand pumps, foot pumps and air/hydraulic pumps and electric pumps. Pump and cylinder sets: All cylinders are available as sets (cylinder, gauge, couplers, hose and pump) for your ordering convenience.

Single Acting, Spring Return HYDRAULIC CYLINDERS

BETEX SSS SERIES
Specs:

  • Capacity: 5-100 tons
  • Stroke: 25.4-362 mm
  • Max. working pressure: 10,000 psi / 700 Bar

Features:

  • All rams are single acting with spring return.
  • Pistons are hard chromed.
  • Rams inside roll-polished, outside blasted and chromed.

Power sources:
Hand pumps, foot pumps and air/hydraulic pumps and electric pumps.
Pump and cylinder sets:
All cylinders are available as sets (cylinder, gauge, couplers, hose and pump) for your ordering convenience.

Supplier's Site Datasheet

Technical Specifications

  Quality Bearings & Components
Product Category Hydraulic Cylinders
Product Number TB-CY7231510
Product Name BETEX SSS Series Single Acting, Spring Return Hydraulic Cylinder
Stroke 10 inch (254 mm)
Rated Load/Force 33069 lbs (14997 kg)
Operating Pressure 10000 psi (7038 m H2O)
Shaft Diameter 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Heavy Duty Cylinders - 60463 - Jergens, Inc.
Specs
Stroke 0.5000 inch (12.7 mm)
Rated Load/Force 3925 lbs (1780 kg)
Operating Pressure 200 to 5000 psi (141 to 3519 m H2O)
View Details
2 suppliers
Hydraulic Cylinder WLL ton 25 -  - Certex UK
Specs
Rated Load/Force 55116 lbs (24996 kg)
View Details
Round Air Cylinders - Compact® - Compact Automation
Specs
Bore Size 0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration Simple
Cylinder Action Double
View Details
Hydraulic Cylinder Pumps -  - Bansbach Easylift®
Bansbach Easylift®
Specs
Stroke 3.15 to 15.75 inch (80 to 400 mm)
Rated Load/Force 2248 lbs (1020 kg)
Cylinder Configuration Simple
View Details