Quality Bearings & Components BETEX SLS Series Short, Flat, Compact Hydraulic Cylinder TB-CY7210500

Description
Short, Flat, Compact HYDRAULIC CYLINDERS BETEX SLS SERIES Specs: Capacity: 5-150 tons Stroke: 6-17 mm Max. working pressure: 10,000 psi / 700 bar Features: All rams are single acting with a spring return. Pistons are hard chromed. Rams inside are roll-polished. Rams outside are blasted and chromed.
Datasheet
Description
Short, Flat, Compact HYDRAULIC CYLINDERS BETEX SLS SERIES Specs: Capacity: 5-150 tons Stroke: 6-17 mm Max. working pressure: 10,000 psi / 700 bar Features: All rams are single acting with a spring return. Pistons are hard chromed. Rams inside are roll-polished. Rams outside are blasted and chromed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BETEX SLS Series Short, Flat, Compact Hydraulic Cylinder - TB-CY7210500 - Quality Bearings & Components
Hicksville, NY, USA
BETEX SLS Series Short, Flat, Compact Hydraulic Cylinder
TB-CY7210500
BETEX SLS Series Short, Flat, Compact Hydraulic Cylinder TB-CY7210500
Short, Flat, Compact HYDRAULIC CYLINDERS BETEX SLS SERIES Specs: Capacity: 5-150 tons Stroke: 6-17 mm Max. working pressure: 10,000 psi / 700 bar Features: All rams are single acting with a spring return. Pistons are hard chromed. Rams inside are roll-polished. Rams outside are blasted and chromed.

Short, Flat, Compact

HYDRAULIC CYLINDERS

BETEX SLS SERIES
Specs:

  • Capacity: 5-150 tons
  • Stroke: 6-17 mm
  • Max. working pressure: 10,000 psi / 700 bar

Features:

  • All rams are single acting with a spring return.
  • Pistons are hard chromed.
  • Rams inside are roll-polished.
  • Rams outside are blasted and chromed.
Supplier's Site Datasheet

Technical Specifications

  Quality Bearings & Components
Product Category Hydraulic Cylinders
Product Number TB-CY7210500
Product Name BETEX SLS Series Short, Flat, Compact Hydraulic Cylinder
Stroke 0.6299 inch (16 mm)
Rated Load/Force 110231 lbs (49991 kg)
Operating Pressure 10000 psi (7038 m H2O)
Shaft Diameter 2.62 inch (66.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Round Air Cylinders - Compact® - Compact Automation
Specs
Bore Size 0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration Simple
Cylinder Action Double
View Details
HPJ S Hydraulic Pulling Cylinder WLL ton 30 - 5211100131011 - Certex UK
Specs
Rated Load/Force 66139 lbs (29995 kg)
Body Material Steel
View Details
Linear Hydraulic Actuation System - easymotion® - Bansbach Easylift®
Specs
Stroke 1.97 to 29.53 inch (50 to 750 mm)
Rated Load/Force 26.98 to 495 lbs (12.23 to 224 kg)
Cylinder Configuration Simple
View Details
High Pressure Hydraulic Cylinders - 807918 - RS Components, Ltd.
Specs
Stroke 1.97 inch (50 mm)
Rated Load/Force 9000 lbs (4082 kg)
Operating Pressure 10153 psi (7145 m H2O)
View Details