Quality Bearings & Components BETEX JLLC Series Lock Nut - Load Return Hydraulic Cylinder TB-CX7200004

Description
Lock Nut - Load Return HYDRAULIC CYLINDERS BETEX JLLC SERIES Specs: Capacity: 50-1000 tons Stroke: 50-300 mm Max. working pressure: 10,000 psi / 700 bar Features: Single-acting, load return. Safety locknut for mechanical load holding. Chrome plated to prevent corrosion and to lower friction for smoother operation. Withstands side-load forces up to 5% of rated cylinder capacity without scoring. Stop ring for piston blow-out protection. Interchangeable, hardened, grooved saddle as standard. High flow coupler and dust cap included on all models.
Datasheet
Description
Lock Nut - Load Return HYDRAULIC CYLINDERS BETEX JLLC SERIES Specs: Capacity: 50-1000 tons Stroke: 50-300 mm Max. working pressure: 10,000 psi / 700 bar Features: Single-acting, load return. Safety locknut for mechanical load holding. Chrome plated to prevent corrosion and to lower friction for smoother operation. Withstands side-load forces up to 5% of rated cylinder capacity without scoring. Stop ring for piston blow-out protection. Interchangeable, hardened, grooved saddle as standard. High flow coupler and dust cap included on all models.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BETEX JLLC Series Lock Nut - Load Return Hydraulic Cylinder - TB-CX7200004 - Quality Bearings & Components
Hicksville, NY, USA
BETEX JLLC Series Lock Nut - Load Return Hydraulic Cylinder
TB-CX7200004
BETEX JLLC Series Lock Nut - Load Return Hydraulic Cylinder TB-CX7200004
Lock Nut - Load Return HYDRAULIC CYLINDERS BETEX JLLC SERIES Specs: Capacity: 50-1000 tons Stroke: 50-300 mm Max. working pressure: 10,000 psi / 700 bar Features: Single-acting, load return. Safety locknut for mechanical load holding. Chrome plated to prevent corrosion and to lower friction for smoother operation. Withstands side-load forces up to 5% of rated cylinder capacity without scoring. Stop ring for piston blow-out protection. Interchangeable, hardened, grooved saddle as standard. High flow coupler and dust cap included on all models.

Lock Nut - Load Return HYDRAULIC CYLINDERS

BETEX JLLC SERIES
Specs:

  • Capacity: 50-1000 tons
  • Stroke: 50-300 mm
  • Max. working pressure: 10,000 psi / 700 bar

Features:

  • Single-acting, load return.
  • Safety locknut for mechanical load holding.
  • Chrome plated to prevent corrosion and to lower friction for smoother operation.
  • Withstands side-load forces up to 5% of rated cylinder capacity without scoring.
  • Stop ring for piston blow-out protection.
  • Interchangeable, hardened, grooved saddle as standard.
  • High flow coupler and dust cap included on all models.
Supplier's Site Datasheet

Technical Specifications

  Quality Bearings & Components
Product Category Hydraulic Cylinders
Product Number TB-CX7200004
Product Name BETEX JLLC Series Lock Nut - Load Return Hydraulic Cylinder
Stroke 1.97 inch (50 mm)
Rated Load/Force 220462 lbs (99983 kg)
Operating Pressure 10000 psi (7038 m H2O)
Shaft Diameter 6.5 inch (165 mm)
Cylinder Configuration Simple
Unlock Full Specs
to access all available technical data

Similar Products

Double Acting Cylinders - 60360 - Jergens, Inc.
Specs
Stroke 3 inch (76.2 mm)
Rated Load/Force 3000 lbs (1361 kg)
Operating Pressure 3000 psi (2111 m H2O)
View Details
Easymotion Hydraulic Linear Actuators - A-Cylinder - Bansbach Easylift®
Specs
Stroke 5.91 to 15.75 inch (150 to 400 mm)
Shaft Diameter 0.8661 inch (22 mm)
Cylinder Configuration Simple
View Details
Round Air Cylinders - Compact® - Compact Automation
Specs
Bore Size 0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration Simple
Cylinder Action Double
View Details
HSC S Short Stroke Hydraulic Cylinder WLL ton 10 - 5211100112300 - Certex UK
Specs
Stroke 1.97 inch (50 mm)
Rated Load/Force 22046 lbs (9998 kg)
Body Material Steel
View Details