Quality Bearings & Components BETEX 1220 Digital Laser Thermometer TB-C610020

Description
BETEX 1220 Digital Laser Thermometer CONDITION MONITORING TOOLS BETEX 1220 DIGITAL LASER THERMOMETER PART NUMBER: TB-C610020 This light-weight pocket-sized unit remotely measures temperature. Digital laser temperature meter accurately measures fluids, gasses and a variety of other substances from -50°C to +290°C. Specs. Readable temperature from -50°C to +290°C Readings possible in Celsius or Fahrenheit Display illumination on/off Measurements: 155 x 50 x 72 mm 2 x 1.5V AAA batteries included Fast reaction time (within 0.9 seconds) Weight: 125 grams
Datasheet
Description
BETEX 1220 Digital Laser Thermometer CONDITION MONITORING TOOLS BETEX 1220 DIGITAL LASER THERMOMETER PART NUMBER: TB-C610020 This light-weight pocket-sized unit remotely measures temperature. Digital laser temperature meter accurately measures fluids, gasses and a variety of other substances from -50°C to +290°C. Specs. Readable temperature from -50°C to +290°C Readings possible in Celsius or Fahrenheit Display illumination on/off Measurements: 155 x 50 x 72 mm 2 x 1.5V AAA batteries included Fast reaction time (within 0.9 seconds) Weight: 125 grams
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BETEX 1220 Digital Laser Thermometer - TB-C610020 - Quality Bearings & Components
Hicksville, NY, USA
BETEX 1220 Digital Laser Thermometer
TB-C610020
BETEX 1220 Digital Laser Thermometer TB-C610020
BETEX 1220 Digital Laser Thermometer CONDITION MONITORING TOOLS BETEX 1220 DIGITAL LASER THERMOMETER PART NUMBER: TB-C610020 This light-weight pocket-sized unit remotely measures temperature. Digital laser temperature meter accurately measures fluids, gasses and a variety of other substances from -50°C to +290°C. Specs. Readable temperature from -50°C to +290°C Readings possible in Celsius or Fahrenheit Display illumination on/off Measurements: 155 x 50 x 72 mm 2 x 1.5V AAA batteries included Fast reaction time (within 0.9 seconds) Weight: 125 grams

BETEX 1220 Digital Laser Thermometer

CONDITION MONITORING TOOLS

BETEX 1220 DIGITAL LASER THERMOMETER
PART NUMBER: TB-C610020
This light-weight pocket-sized unit remotely measures temperature. Digital laser temperature meter accurately measures fluids, gasses and a variety of other substances from -50°C to +290°C.
Specs.

  • Readable temperature from -50°C to +290°C
  • Readings possible in Celsius or Fahrenheit
  • Display illumination on/off
  • Measurements: 155 x 50 x 72 mm
  • 2 x 1.5V AAA batteries included
  • Fast reaction time (within 0.9 seconds)
  • Weight: 125 grams
Supplier's Site Datasheet

Technical Specifications

  Quality Bearings & Components
Product Category Infrared Thermometers
Product Number TB-C610020
Product Name BETEX 1220 Digital Laser Thermometer
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Unlock Full Specs
to access all available technical data

Similar Products

FLIR TG54-2 INFRARED HAND HELD THERMOMETER, 20:1 -  - HydraCheck Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -30 to 850 C (-22 to 1562 F)
Divisions 0.1000 +/-C (32.18 +/-F)
View Details
Infrared Thermometer PCE-JR 911-ICA incl. ISO Calibration Certificate - PCE-JR 911 - PCE Instruments / PCE Americas Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -40 to 500 C (-40 to 932 F)
Interface Options Serial Interface
View Details
Smart High-Precision Pyrometers - Tube Metal Temperature - SPOT+ TMT - LAND
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 300 to 1800 C (572 to 3272 F)
Spectral Range 3.9 microns (3.9 micrometers)
View Details