Quality Bearings & Components BETEX ADAC Series Aluminum - Spring Return, Double Acting, Hollow Hydraulic Cylinder TB-ACY7200055

Description
Aluminum - Spring Return, Double Acting, Hollow HYDRAULIC CYLINDERS BETEX ADAC SERIES Specs: Capacity: 30-60 tons Stroke: 50-250 mm Max. working pressure: 10,000 psi / 700 bar Features: Half the weight of steel cylinders. Steel piston for protection against load damage. Chrome plated center hole for extra protection. Carrying handles standard on all models. Hard-anodized coating reduces wear & corrosion. Stop rings for piston blow-out protection. Rod wiper protects inner cylinder from dirt.
Datasheet
Description
Aluminum - Spring Return, Double Acting, Hollow HYDRAULIC CYLINDERS BETEX ADAC SERIES Specs: Capacity: 30-60 tons Stroke: 50-250 mm Max. working pressure: 10,000 psi / 700 bar Features: Half the weight of steel cylinders. Steel piston for protection against load damage. Chrome plated center hole for extra protection. Carrying handles standard on all models. Hard-anodized coating reduces wear & corrosion. Stop rings for piston blow-out protection. Rod wiper protects inner cylinder from dirt.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BETEX ADAC Series Aluminum - Spring Return, Double Acting, Hollow Hydraulic Cylinder - TB-ACY7200055 - Quality Bearings & Components
Hicksville, NY, USA
BETEX ADAC Series Aluminum - Spring Return, Double Acting, Hollow Hydraulic Cylinder
TB-ACY7200055
BETEX ADAC Series Aluminum - Spring Return, Double Acting, Hollow Hydraulic Cylinder TB-ACY7200055
Aluminum - Spring Return, Double Acting, Hollow HYDRAULIC CYLINDERS BETEX ADAC SERIES Specs: Capacity: 30-60 tons Stroke: 50-250 mm Max. working pressure: 10,000 psi / 700 bar Features: Half the weight of steel cylinders. Steel piston for protection against load damage. Chrome plated center hole for extra protection. Carrying handles standard on all models. Hard-anodized coating reduces wear & corrosion. Stop rings for piston blow-out protection. Rod wiper protects inner cylinder from dirt.

Aluminum - Spring Return, Double Acting, Hollow

HYDRAULIC CYLINDERS

BETEX ADAC SERIES
Specs:

  • Capacity: 30-60 tons
  • Stroke: 50-250 mm
  • Max. working pressure: 10,000 psi / 700 bar

Features:

  • Half the weight of steel cylinders.
  • Steel piston for protection against load damage.
  • Chrome plated center hole for extra protection.
  • Carrying handles standard on all models.
  • Hard-anodized coating reduces wear & corrosion.
  • Stop rings for piston blow-out protection.
  • Rod wiper protects inner cylinder from dirt.
Supplier's Site Datasheet

Technical Specifications

  Quality Bearings & Components
Product Category Hydraulic Cylinders
Product Number TB-ACY7200055
Product Name BETEX ADAC Series Aluminum - Spring Return, Double Acting, Hollow Hydraulic Cylinder
Stroke 9.84 inch (250 mm)
Rated Load/Force 90389 to 136686 lbs (40993 to 61989 kg)
Operating Pressure 10000 psi (7038 m H2O)
Shaft Diameter 7.8 inch (198 mm)
Cylinder Configuration Simple
Unlock Full Specs
to access all available technical data

Similar Products

Block Heavy Duty Double Acting Cylinders - 60381 - Jergens, Inc.
Specs
Stroke 0.5000 inch (12.7 mm)
Rated Load/Force 8850 lbs (4014 kg)
Operating Pressure 5000 psi (3519 m H2O)
View Details
HHJ G Hollow Plunger Hydraulic Cylinder WLL ton 30 - 5211100111053 - Certex UK
Specs
Rated Load/Force 66139 lbs (29995 kg)
Body Material Steel
View Details
Round Air Cylinders - Compact® - Compact Automation
Specs
Bore Size 0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration Simple
Cylinder Action Double
View Details
Easymotion Hydraulic Linear Actuators - A-Cylinder - Bansbach Easylift®
Specs
Stroke 5.91 to 15.75 inch (150 to 400 mm)
Shaft Diameter 0.8661 inch (22 mm)
Cylinder Configuration Simple
View Details