Quality Bearings & Components BETEX ALNC Series Aluminum - Load Return, Lock Nut Type Hydraulic Cylinder TB-ACY7200043

Description
Aluminum - Load Return, Lock Nut Type HYDRAULIC CYLINDERS BETEX ALNC SERIES Specs: Capacity: 50-100 tons Stroke: 50-250 mm Max. working pressure: 10,000 psi / 700 bar Features: Half the weight of steel cylinders. Locknuts offer extended load holding. Large bearing surfaces for side load protection. Carrying handles standard on all models. Hard-anodized coating reduces wear & corrosion. Stop rings for piston blow-out protection. Heavy-duty spring for fast & full return.
Datasheet
Description
Aluminum - Load Return, Lock Nut Type HYDRAULIC CYLINDERS BETEX ALNC SERIES Specs: Capacity: 50-100 tons Stroke: 50-250 mm Max. working pressure: 10,000 psi / 700 bar Features: Half the weight of steel cylinders. Locknuts offer extended load holding. Large bearing surfaces for side load protection. Carrying handles standard on all models. Hard-anodized coating reduces wear & corrosion. Stop rings for piston blow-out protection. Heavy-duty spring for fast & full return.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BETEX ALNC Series Aluminum - Load Return, Lock Nut Type Hydraulic Cylinder - TB-ACY7200043 - Quality Bearings & Components
Hicksville, NY, USA
BETEX ALNC Series Aluminum - Load Return, Lock Nut Type Hydraulic Cylinder
TB-ACY7200043
BETEX ALNC Series Aluminum - Load Return, Lock Nut Type Hydraulic Cylinder TB-ACY7200043
Aluminum - Load Return, Lock Nut Type HYDRAULIC CYLINDERS BETEX ALNC SERIES Specs: Capacity: 50-100 tons Stroke: 50-250 mm Max. working pressure: 10,000 psi / 700 bar Features: Half the weight of steel cylinders. Locknuts offer extended load holding. Large bearing surfaces for side load protection. Carrying handles standard on all models. Hard-anodized coating reduces wear & corrosion. Stop rings for piston blow-out protection. Heavy-duty spring for fast & full return.

Aluminum - Load Return, Lock Nut Type

HYDRAULIC CYLINDERS

BETEX ALNC SERIES
Specs:

  • Capacity: 50-100 tons
  • Stroke: 50-250 mm
  • Max. working pressure: 10,000 psi / 700 bar

Features:

  • Half the weight of steel cylinders.
  • Locknuts offer extended load holding.
  • Large bearing surfaces for side load protection.
  • Carrying handles standard on all models.
  • Hard-anodized coating reduces wear & corrosion.
  • Stop rings for piston blow-out protection.
  • Heavy-duty spring for fast & full return.
Supplier's Site Datasheet

Technical Specifications

  Quality Bearings & Components
Product Category Hydraulic Cylinders
Product Number TB-ACY7200043
Product Name BETEX ALNC Series Aluminum - Load Return, Lock Nut Type Hydraulic Cylinder
Stroke 3.94 inch (100 mm)
Rated Load/Force 220462 lbs (99983 kg)
Operating Pressure 10000 psi (7038 m H2O)
Shaft Diameter 7.8 inch (198 mm)
Cylinder Configuration Simple
Unlock Full Specs
to access all available technical data

Similar Products

HJ G Gravity Return Hydraulic Cylinder WLL ton 100 - 5211100112093 - Certex UK
Specs
Rated Load/Force 220462 lbs (99983 kg)
Body Material Steel
View Details
Round Air Cylinders - Compact® - Compact Automation
Specs
Bore Size 0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration Simple
Cylinder Action Double
View Details
Hydraulic Cylinder Pumps -  - Bansbach Easylift®
Bansbach Easylift®
Specs
Stroke 3.15 to 15.75 inch (80 to 400 mm)
Rated Load/Force 2248 lbs (1020 kg)
Cylinder Configuration Simple
View Details