Stock Drive Products & Sterling Instrument - SDP/SI Right Angle Bevel Gear Drive, 2:1 Gear Ratio, 10 mm Shaft Dia., 500 rpm Max. Rated Speed S99RD1MBE88L-2A

Description
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE
Request a Quote
Description
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S99RD1MBE88L-2A is a right angle bevel gear drive with a 2:1 ratio, designed for input speeds up to 500 rpm. It features a 10 mm shaft diameter, AISI 1045 steel gears, 303 stainless steel shafts, an aluminum housing with black anodized finish, and a black plastic cover. The housing measures 88 mm in overall length, 40 mm in height, and 20 mm in width, with a 27 mm shaft center height and a 5.5 mm output shaft recess depth. It weighs 375 grams. Bearings are composite resin-and-bronze with steel backing. Torque output at 500 rpm is 0.942 N·m.

Datasheet Summary
Powered by GS/AI

The S99RD1MBE88L-2A is a right angle bevel gear drive with a 2:1 ratio, designed for input speeds up to 500 rpm. It features a 10 mm shaft diameter, AISI 1045 steel gears, 303 stainless steel shafts, an aluminum housing with black anodized finish, and a black plastic cover. The housing measures 88 mm in overall length, 40 mm in height, and 20 mm in width, with a 27 mm shaft center height and a 5.5 mm output shaft recess depth. It weighs 375 grams. Bearings are composite resin-and-bronze with steel backing. Torque output at 500 rpm is 0.942 N·m.

Suppliers

Company
Product
Description
Supplier Links
Right Angle Bevel Gear Drive, 2:1 Gear Ratio, 10 mm Shaft Dia., 500 rpm Max. Rated Speed - S99RD1MBE88L-2A - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Right Angle Bevel Gear Drive, 2:1 Gear Ratio, 10 mm Shaft Dia., 500 rpm Max. Rated Speed
S99RD1MBE88L-2A
Right Angle Bevel Gear Drive, 2:1 Gear Ratio, 10 mm Shaft Dia., 500 rpm Max. Rated Speed S99RD1MBE88L-2A
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE

Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions.

Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”.

Consult engineering for the gearheads and speed reducers:

  • applicable backlash specifications.
  • output loads applicable diametral pitches
  • numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable.

REQUEST A QUOTE

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gearboxes and Gearheads
Product Number S99RD1MBE88L-2A
Product Name Right Angle Bevel Gear Drive, 2:1 Gear Ratio, 10 mm Shaft Dia., 500 rpm Max. Rated Speed
Gearing Bevel / Miter
Unlock Full Specs
to access all available technical data

Similar Products

1:1 Precision Right Angle Drives Grease Packed into a Machined Aluminum Housing - A 2Z29MC1010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Output Torque 33.63 In-lbs (38.78 kg-cm)
Maximum Input Speed 3000 rpm
Backlash 60 arcmin
View Details
32mm Shaft, Type TA, 1:2 Reduction Ratio, Cast Iron Bevel Gear Box - KCBX-322TA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Bevel / Miter
Length 13.39 inch (340 mm)
Height 13.23 inch (336 mm)
View Details
25mm Shaft, Type LD, 1:2 Reduction Ratio, Cast Iron Bevel Gear Box - KCBX-252LD - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Bevel / Miter
Length 12.44 inch (316 mm)
Height 10.2 inch (259 mm)
View Details
32mm Shaft, Type TD, 1:1 Reduction Ratio, Cast Iron Bevel Gear Box - KCBX-321TD - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Bevel / Miter
Length 13.39 inch (340 mm)
Height 13.23 inch (336 mm)
View Details