Stock Drive Products & Sterling Instrument - SDP/SI Right Angle Bevel Gear Drive, 1:1 Gear Ratio, 12 mm Shaft Dia., 500 rpm Max. Rated Speed S99RD1MBE88L-1B

Description
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE
Request a Quote
Description
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S99RD1MBE88L-1B is a right-angle bevel gear drive with a 1:1 ratio, designed for applications requiring up to 500 rpm input speed. It features a 12 mm shaft diameter with a tolerance of 0/-0.027 mm, an aluminum housing with black anodized finish, AISI 1045 steel gears, 303 stainless steel shafts, and a black plastic cover. The drive has an overall length of 46 mm, housing width of 27 mm, and housing height of 5 mm. The maximum output torque at 500 rpm is 2.7 N·m. Bearings are composite layers of resin and bronze with steel backing.

Datasheet Summary
Powered by GS/AI

The S99RD1MBE88L-1B is a right-angle bevel gear drive with a 1:1 ratio, designed for applications requiring up to 500 rpm input speed. It features a 12 mm shaft diameter with a tolerance of 0/-0.027 mm, an aluminum housing with black anodized finish, AISI 1045 steel gears, 303 stainless steel shafts, and a black plastic cover. The drive has an overall length of 46 mm, housing width of 27 mm, and housing height of 5 mm. The maximum output torque at 500 rpm is 2.7 N·m. Bearings are composite layers of resin and bronze with steel backing.

Suppliers

Company
Product
Description
Supplier Links
Right Angle Bevel Gear Drive, 1:1 Gear Ratio, 12 mm Shaft Dia., 500 rpm Max. Rated Speed - S99RD1MBE88L-1B - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Right Angle Bevel Gear Drive, 1:1 Gear Ratio, 12 mm Shaft Dia., 500 rpm Max. Rated Speed
S99RD1MBE88L-1B
Right Angle Bevel Gear Drive, 1:1 Gear Ratio, 12 mm Shaft Dia., 500 rpm Max. Rated Speed S99RD1MBE88L-1B
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE

Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions.

Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”.

Consult engineering for the gearheads and speed reducers:

  • applicable backlash specifications.
  • output loads applicable diametral pitches
  • numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable.

REQUEST A QUOTE

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gearboxes and Gearheads
Product Number S99RD1MBE88L-1B
Product Name Right Angle Bevel Gear Drive, 1:1 Gear Ratio, 12 mm Shaft Dia., 500 rpm Max. Rated Speed
Gearing Bevel / Miter
Unlock Full Specs
to access all available technical data

Similar Products

32mm Shaft, Type TA, 1:2 Reduction Ratio, Cast Iron Bevel Gear Box - KCBX-322TA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Bevel / Miter
Length 13.39 inch (340 mm)
Height 13.23 inch (336 mm)
View Details
40mm Shaft, Type LL, 1:1 Reduction Ratio, Cast Iron Bevel Gear Box - KCBX-401LL - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Bevel / Miter
Length 16.73 inch (425 mm)
Height 13.27 inch (337 mm)
View Details
60:1 Ratio, MGX T-Series, Inline Miniature Double-Ended .75
Specs
Gear Ratio 60 (X : 1)
Rated Output Torque 1.56 In-lbs (1.8 kg-cm)
Backlash 45 arcmin
View Details
52.88 TO 1, MGX T-Series, Inline MIniature Double-Ended 1.0625
Specs
Gear Ratio 52.88 (X : 1)
Rated Output Torque 1.88 In-lbs (2.16 kg-cm)
Backlash 30 arcmin
View Details