Stock Drive Products & Sterling Instrument - SDP/SI Right Angle Bevel Gear Drive, 1:1 Gear Ratio, 10 mm Shaft Dia., 500 rpm Max. Rated Speed S99RD1MBE88L-1A

Description
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE
Request a Quote
Description
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S99RD1MBE88L-1A is a right-angle bevel gear drive with a 1:1 ratio, designed for applications requiring input speeds up to 500 rpm. It features a 10 mm shaft diameter, AISI 1045 steel gears, 303 stainless steel shafts, and an aluminum housing with black anodized finish. The plastic black cover houses bronze-resin composite bearings. It delivers an output torque of 2.7 N·m at 500 rpm input. Dimensions include a housing length of 46 mm, width of 33 mm, and height of 40 mm. The shaft tolerance is 0/-0.022 mm, consistent with the metric economy series specifications.

Datasheet Summary
Powered by GS/AI

The S99RD1MBE88L-1A is a right-angle bevel gear drive with a 1:1 ratio, designed for applications requiring input speeds up to 500 rpm. It features a 10 mm shaft diameter, AISI 1045 steel gears, 303 stainless steel shafts, and an aluminum housing with black anodized finish. The plastic black cover houses bronze-resin composite bearings. It delivers an output torque of 2.7 N·m at 500 rpm input. Dimensions include a housing length of 46 mm, width of 33 mm, and height of 40 mm. The shaft tolerance is 0/-0.022 mm, consistent with the metric economy series specifications.

Suppliers

Company
Product
Description
Supplier Links
Right Angle Bevel Gear Drive, 1:1 Gear Ratio, 10 mm Shaft Dia., 500 rpm Max. Rated Speed - S99RD1MBE88L-1A - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Right Angle Bevel Gear Drive, 1:1 Gear Ratio, 10 mm Shaft Dia., 500 rpm Max. Rated Speed
S99RD1MBE88L-1A
Right Angle Bevel Gear Drive, 1:1 Gear Ratio, 10 mm Shaft Dia., 500 rpm Max. Rated Speed S99RD1MBE88L-1A
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE

Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions.

Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”.

Consult engineering for the gearheads and speed reducers:

  • applicable backlash specifications.
  • output loads applicable diametral pitches
  • numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable.

REQUEST A QUOTE

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gearboxes and Gearheads
Product Number S99RD1MBE88L-1A
Product Name Right Angle Bevel Gear Drive, 1:1 Gear Ratio, 10 mm Shaft Dia., 500 rpm Max. Rated Speed
Gearing Bevel / Miter
Unlock Full Specs
to access all available technical data

Similar Products

40mm Shaft, Type LB, 1:1 Reduction Ratio, Cast Iron Bevel Gear Box - KCBX-401LB - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Bevel / Miter
Length 16.73 inch (425 mm)
Height 13.27 inch (337 mm)
View Details
32mm Shaft, Type LI, 1:1 Reduction Ratio, Cast Iron Bevel Gear Box - KCBX-321LI - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Bevel / Miter
Length 13.39 inch (340 mm)
Height 10.91 inch (277 mm)
View Details
89.4:1 Ratio, MGX T-Series Inline Miniature .75
Specs
Gearing Spur
Gear Ratio 89.4 (X : 1)
Rated Output Torque 1.56 In-lbs (1.8 kg-cm)
View Details
19mm Shaft, Type LJ, 1:2 Reduction Ratio, Cast Iron Bevel Gear Box - KCBX-192LJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Bevel / Miter
Length 10.12 inch (257 mm)
Height 7.6 inch (193 mm)
View Details