Stock Drive Products & Sterling Instrument - SDP/SI Right Angle Bevel Gear Drive, 2:1 Gear Ratio, 6 mm Shaft Dia., 500 rpm Max. Rated Speed S99RD1MBE70L-2A

Description
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE
Request a Quote
Description
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S99RD1MBE70L-2A is a right-angle bevel gear drive with a 2:1 gear ratio, designed for applications requiring up to 500 RPM input speed. It features a 6 mm shaft diameter, with shaft tolerance of 0/-0.022 mm. The housing is made of black anodized aluminum, gears are AISI 1045 steel, shafts are 303 stainless steel, and the cover is black plastic. The unit measures 70 mm in overall length, 50 mm in housing length, 16 mm in housing width, and 20 mm in shaft length. It has a rated output torque of 0.296 N·m at 100 RPM and 0.276 N·m at 500 RPM. The drive weighs 165 g and includes a 4.3 mm diameter output shaft with a 4.5 mm keyway depth and a 2.5 mm chamfer.

Datasheet Summary
Powered by GS/AI

The S99RD1MBE70L-2A is a right-angle bevel gear drive with a 2:1 gear ratio, designed for applications requiring up to 500 RPM input speed. It features a 6 mm shaft diameter, with shaft tolerance of 0/-0.022 mm. The housing is made of black anodized aluminum, gears are AISI 1045 steel, shafts are 303 stainless steel, and the cover is black plastic. The unit measures 70 mm in overall length, 50 mm in housing length, 16 mm in housing width, and 20 mm in shaft length. It has a rated output torque of 0.296 N·m at 100 RPM and 0.276 N·m at 500 RPM. The drive weighs 165 g and includes a 4.3 mm diameter output shaft with a 4.5 mm keyway depth and a 2.5 mm chamfer.

Suppliers

Company
Product
Description
Supplier Links
Right Angle Bevel Gear Drive, 2:1 Gear Ratio, 6 mm Shaft Dia., 500 rpm Max. Rated Speed - S99RD1MBE70L-2A - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Right Angle Bevel Gear Drive, 2:1 Gear Ratio, 6 mm Shaft Dia., 500 rpm Max. Rated Speed
S99RD1MBE70L-2A
Right Angle Bevel Gear Drive, 2:1 Gear Ratio, 6 mm Shaft Dia., 500 rpm Max. Rated Speed S99RD1MBE70L-2A
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE

Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions.

Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”.

Consult engineering for the gearheads and speed reducers:

  • applicable backlash specifications.
  • output loads applicable diametral pitches
  • numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable.

REQUEST A QUOTE

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gearboxes and Gearheads
Product Number S99RD1MBE70L-2A
Product Name Right Angle Bevel Gear Drive, 2:1 Gear Ratio, 6 mm Shaft Dia., 500 rpm Max. Rated Speed
Gearing Bevel / Miter
Unlock Full Specs
to access all available technical data

Similar Products

40mm Shaft, Type LJ, 1:2 Reduction Ratio, Cast Iron Bevel Gear Box - KCBX-402LJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Bevel / Miter
Length 16.73 inch (425 mm)
Height 13.27 inch (337 mm)
View Details
16 TO 1, Bu-Ord Size 11 Gearhead - S9111A-T640C16R - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Ratio 16 (X : 1)
Rated Output Torque 1.25 In-lbs (1.44 kg-cm)
Backlash 20 arcmin
View Details
32mm Shaft, Type LO, 1:1 Reduction Ratio, Cast Iron Bevel Gear Box - KCBX-321LO - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Bevel / Miter
Length 13.39 inch (340 mm)
Height 10.91 inch (277 mm)
View Details
182.44 TO 1, MGX T-Series, Inline MIniature Double-Ended 1.0625
Specs
Gear Ratio 182 (X : 1)
Rated Output Torque 1.88 In-lbs (2.16 kg-cm)
Backlash 30 arcmin
View Details