Stock Drive Products & Sterling Instrument - SDP/SI Right Angle Bevel Gear Drive, 1:1 Gear Ratio, 5 mm Shaft Dia., 500 rpm Max. Rated Speed S99RD1MBE55L-1

Description
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE
Request a Quote
Description
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S99RD1MBE55L-1 is a right-angle bevel gear drive with a 1:1 gear ratio, designed for applications requiring up to 500 rpm input speed. It features a 5 mm shaft diameter with a tolerance of 0/-0.018 mm. The gears are made from AISI 1045 steel, shafts from 303 stainless steel, and the housing from black anodized aluminum. The unit has an overall length of 28.5 mm, width of 21.5 mm, and height of 25 mm. The max output torque at 100 rpm is 0.544 N·m. Bearings use a special resin and bronze composite with steel backing. The cover is black plastic. Torque capacity decreases slightly with increasing speed, from 0.553 N·m at 50 rpm to 0.544 N·m at 100 rpm.

Datasheet Summary
Powered by GS/AI

The S99RD1MBE55L-1 is a right-angle bevel gear drive with a 1:1 gear ratio, designed for applications requiring up to 500 rpm input speed. It features a 5 mm shaft diameter with a tolerance of 0/-0.018 mm. The gears are made from AISI 1045 steel, shafts from 303 stainless steel, and the housing from black anodized aluminum. The unit has an overall length of 28.5 mm, width of 21.5 mm, and height of 25 mm. The max output torque at 100 rpm is 0.544 N·m. Bearings use a special resin and bronze composite with steel backing. The cover is black plastic. Torque capacity decreases slightly with increasing speed, from 0.553 N·m at 50 rpm to 0.544 N·m at 100 rpm.

Suppliers

Company
Product
Description
Supplier Links
Right Angle Bevel Gear Drive, 1:1 Gear Ratio, 5 mm Shaft Dia., 500 rpm Max. Rated Speed - S99RD1MBE55L-1 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Right Angle Bevel Gear Drive, 1:1 Gear Ratio, 5 mm Shaft Dia., 500 rpm Max. Rated Speed
S99RD1MBE55L-1
Right Angle Bevel Gear Drive, 1:1 Gear Ratio, 5 mm Shaft Dia., 500 rpm Max. Rated Speed S99RD1MBE55L-1
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE

Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions.

Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”.

Consult engineering for the gearheads and speed reducers:

  • applicable backlash specifications.
  • output loads applicable diametral pitches
  • numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable.

REQUEST A QUOTE

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gearboxes and Gearheads
Product Number S99RD1MBE55L-1
Product Name Right Angle Bevel Gear Drive, 1:1 Gear Ratio, 5 mm Shaft Dia., 500 rpm Max. Rated Speed
Gearing Bevel / Miter
Unlock Full Specs
to access all available technical data

Similar Products

40mm Shaft, Type LM, 1:1 Reduction Ratio, Cast Iron Bevel Gear Box - KCBX-401LM - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Bevel / Miter
Length 16.73 inch (425 mm)
Height 13.27 inch (337 mm)
View Details
118.97 TO 1, MGX T-Series Inline Miniature Spur Gearhead 1.0625
Specs
Gearing Spur
Gear Ratio 119 (X : 1)
Rated Output Torque 1.88 In-lbs (2.16 kg-cm)
View Details
12 TO 1, Bu-Ord Size 11 Gearhead - S9111A-T640A12R - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Ratio 12 (X : 1)
Rated Output Torque 1.25 In-lbs (1.44 kg-cm)
Backlash 20 arcmin
View Details
25mm Shaft, Type TE, 1:1 Reduction Ratio, Cast Iron Bevel Gear Box - KCBX-251TE - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Bevel / Miter
Length 12.44 inch (316 mm)
Height 12.36 inch (314 mm)
View Details