The S99HDPM501650 is a hydro-dynamic pressure bearing with a 5 mm bore, 16 mm outer diameter, and 5 mm width, designed for low-cost, quiet operation in compact motor applications such as camera micromotors and laptop computers. It features laminated aluminum-silicon alloy shaft guides and a stainless steel case and seal, operates between -20°C and +100°C, supports up to 10,000 rpm, and carries a radial load capacity of 0.8 kg. It offers 30% weight savings over ball bearings and requires a case-hardened 400 series stainless steel shaft with a 1 µm surface finish and -0.005 to -0.007 mm O.D. tolerance for high accuracy applications.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | S99HDPM501650 |
| Product Name | 5mm Bore, 16mm (OD), 5mm wide, Hydro-Dynamic Pressure Bearing |