A 7X16M2F is a stationary adapter bushing for use with steel guide wheels, featuring a 6.65 mm bore, a 9.52 mm shoulder diameter, and an M6 thread. It measures 17.9 mm in length, 14.2 mm in overall length, and has a 6.1 mm socket diameter. The bushing is made of 303 stainless steel and includes a small shoulder to support the inner race of the guide wheel's bearing.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | A 7X16M2F |
| Product Name | 6.1mm (ID), 9.52mm Shoulder Dia., Used With Steel Guide Wheel |