S99GTPM161820 is a high-temperature sleeve bearing made of T500® polymer, with a bore diameter of 16 mm, outside diameter of 18 mm, and overall length of 20 mm. It operates from -100°C to +250°C, exhibits very low moisture absorption, and offers universal resistance to chemicals. The bore tolerance is +0.086/+0.016 mm, and the housing bore tolerance is +0.018 mm. The part is designed for press-fit installation and provides high compressive strength for demanding applications.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | S99GTPM161820 |
| Product Name | High-Temperature Sleeve Bearing, 16mm Bore, 18mm Outside Diameter, 20mm Overall Length, . Material- T500® Polymer. |
| Bushing Type | Sleeve |
| Design Units | Metric |
| Housing Bore | 0.6299 inch (16.00 mm) |