Stock Drive Products & Sterling Instrument - SDP/SI 0.628" I.D., 0.753" O.D. By 0.625" Wide Bronze Bearing A 7B 4-SP202405

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 7B 4-SP202405 is an oil-impregnated bronze plain bearing with a 0.628 inch bore, a 0.753 inch outside diameter, and a 0.625 inch length, designed for self-lubricating applications. The bearing is made from sintered bronze and operates without external lubrication. Length tolerance for this size is ±0.0050 inch, consistent with the specified tolerance for components up to and including 1-1/2 inch in length. The bore and outside diameter tolerances are +.0000 / -.0015 inch, applicable to dimensions up to and including 2-1/2 inches. The part is identified in the S series as a self-lubricating bushing with no additional material or performance ratings beyond oil-impregnated bronze construction.

Datasheet Summary
Powered by GS/AI

The A 7B 4-SP202405 is an oil-impregnated bronze plain bearing with a 0.628 inch bore, a 0.753 inch outside diameter, and a 0.625 inch length, designed for self-lubricating applications. The bearing is made from sintered bronze and operates without external lubrication. Length tolerance for this size is ±0.0050 inch, consistent with the specified tolerance for components up to and including 1-1/2 inch in length. The bore and outside diameter tolerances are +.0000 / -.0015 inch, applicable to dimensions up to and including 2-1/2 inches. The part is identified in the S series as a self-lubricating bushing with no additional material or performance ratings beyond oil-impregnated bronze construction.

Suppliers

Company
Product
Description
Supplier Links
0.628
Hicksville, NY, United States
0.628" I.D., 0.753" O.D. By 0.625" Wide Bronze Bearing
A 7B 4-SP202405
0.628" I.D., 0.753" O.D. By 0.625" Wide Bronze Bearing A 7B 4-SP202405
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Plain Bearings and Sleeve Bearings
Product Number A 7B 4-SP202405
Product Name 0.628" I.D., 0.753" O.D. By 0.625" Wide Bronze Bearing
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.6280 inch (15.95 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.878
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.8780 inch (22.30 mm)
View Details
0.502
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.5020 inch (12.75 mm)
View Details
3 mm Bore, 5 mm outside Diameter, Flanged Sintered Bronze Bearing - A 7B 4MF030504 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Metric
Housing Bore 0.1181 inch (3.00 mm)
View Details
0.378
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.3780 inch (9.60 mm)
View Details