The S99GHP-040606 is an industrial-grade sleeve bearing made of M250 polymer, designed to reduce friction and absorb dirt to protect shafts. It has a bore diameter of 0.2500 inches, an outside diameter of 0.3765 inches, and a length of 0.3750 inches. The bearing operates within a temperature range of -40°F to +176°F, features excellent vibration damping, and resists impact and corrosion. It is press-fit into a housing with a bore size tolerance of 0.2539 inches maximum and 0.2516 inches minimum.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | S99GHP-040606 |
| Product Name | Heavy-Duty Sleeve Brg, 0.25" Bore, 0.375" Outside Diameter, 0.375" Overall Length, Material - M250® Polymer |
| Bushing Type | Sleeve |