A 7B 4-SP202409 is an oil-impregnated bronze plain bearing with a 0.628 inch inner diameter, 0.753 inch outer diameter, and 1.125 inch length, designed for self-lubricating applications. It has a length tolerance of ±0.0050 inches, as specified for components up to and including 1-1/2 inches. The bearing is part of the S series featuring oil-impregnated bronze construction for self-lubricating operation.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | A 7B 4-SP202409 |
| Product Name | 0.628" I.D., 0.753" O.D. By 1.125" Wide Bronze Bearing |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Bearing ID | 0.6280 inch (15.95 mm) |