Stock Drive Products & Sterling Instrument - SDP/SI 1:1 Ratio, RH Drive, Right Angle Helical Gear Drive S991HY-A6262RH

Description
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE
Request a Quote
Description
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Right-angle helical gear drive with a 1:1 ratio, right-hand rotation, and hollow shafts of 5/8 inch bore size for both input and output. Features a sealed aluminum alloy case with hard-anodized finish, 1144 steel shafts, and 4140 heat-treated steel gears. Rated for maximum operating temperature of +200°F and speeds up to 1200 rpm. Includes built-in keyway and mounting holes for 1/4-20 screws. Keys are included. Maximum theoretical output torque at 1200 rpm input is 56 lbf·in.

Datasheet Summary
Powered by GS/AI

Right-angle helical gear drive with a 1:1 ratio, right-hand rotation, and hollow shafts of 5/8 inch bore size for both input and output. Features a sealed aluminum alloy case with hard-anodized finish, 1144 steel shafts, and 4140 heat-treated steel gears. Rated for maximum operating temperature of +200°F and speeds up to 1200 rpm. Includes built-in keyway and mounting holes for 1/4-20 screws. Keys are included. Maximum theoretical output torque at 1200 rpm input is 56 lbf·in.

Suppliers

Company
Product
Description
Supplier Links
1:1 Ratio, RH Drive, Right Angle Helical Gear Drive - S991HY-A6262RH - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
1:1 Ratio, RH Drive, Right Angle Helical Gear Drive
S991HY-A6262RH
1:1 Ratio, RH Drive, Right Angle Helical Gear Drive S991HY-A6262RH
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE

Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions.

Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”.

Consult engineering for the gearheads and speed reducers:

  • applicable backlash specifications.
  • output loads applicable diametral pitches
  • numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable.

REQUEST A QUOTE

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gearboxes and Gearheads
Product Number S991HY-A6262RH
Product Name 1:1 Ratio, RH Drive, Right Angle Helical Gear Drive
Gearing Helical
Unlock Full Specs
to access all available technical data

Similar Products

19mm Shaft, Type TE, 1:1 Reduction Ratio, Cast Iron Bevel Gear Box - KCBX-191TE - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Bevel / Miter
Length 10.12 inch (257 mm)
Height 9.13 inch (232 mm)
View Details
40mm Shaft, Type TD, 1:1 Reduction Ratio, Cast Iron Bevel Gear Box - KCBX-401TD - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Bevel / Miter
Length 16.73 inch (425 mm)
Height 16.38 inch (416 mm)
View Details
52.88 TO 1, MGX T-Series Inline Miniature Spur Gearhead 1.0625
Specs
Gearing Spur
Gear Ratio 52.88 (X : 1)
Rated Output Torque 1.88 In-lbs (2.16 kg-cm)
View Details
15 TO 1, Bu-Ord Size 11 Gearhead - S9111A-T640C15R - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Ratio 15 (X : 1)
Rated Output Torque 1.25 In-lbs (1.44 kg-cm)
Backlash 20 arcmin
View Details