Stock Drive Products & Sterling Instrument - SDP/SI 1:1 Ratio, LH Drive, Right Angle Helical Gear Drive S991HY-A6262LH

Description
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE
Request a Quote
Description
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Right-angle helical gear drive with 1:1 ratio and left-hand rotation, designed for heavy-duty applications with a sealed case, built-in keyway, and hollow shafts. The input and output shaft bores are 5/8 inch, with a maximum operating temperature of +200°F and rated speeds up to 1200 rpm. Shaft rotation is clockwise for the input and counterclockwise for the output. Constructed with 1144 steel shafts, 4140 heat-treated steel gears, and a hard-anodized aluminum alloy case. Includes keys and requires only addition of keyed shafting for assembly.

Datasheet Summary
Powered by GS/AI

Right-angle helical gear drive with 1:1 ratio and left-hand rotation, designed for heavy-duty applications with a sealed case, built-in keyway, and hollow shafts. The input and output shaft bores are 5/8 inch, with a maximum operating temperature of +200°F and rated speeds up to 1200 rpm. Shaft rotation is clockwise for the input and counterclockwise for the output. Constructed with 1144 steel shafts, 4140 heat-treated steel gears, and a hard-anodized aluminum alloy case. Includes keys and requires only addition of keyed shafting for assembly.

Suppliers

Company
Product
Description
Supplier Links
1:1 Ratio, LH Drive, Right Angle Helical Gear Drive - S991HY-A6262LH - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
1:1 Ratio, LH Drive, Right Angle Helical Gear Drive
S991HY-A6262LH
1:1 Ratio, LH Drive, Right Angle Helical Gear Drive S991HY-A6262LH
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE

Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions.

Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”.

Consult engineering for the gearheads and speed reducers:

  • applicable backlash specifications.
  • output loads applicable diametral pitches
  • numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable.

REQUEST A QUOTE

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gearboxes and Gearheads
Product Number S991HY-A6262LH
Product Name 1:1 Ratio, LH Drive, Right Angle Helical Gear Drive
Gearing Helical
Unlock Full Specs
to access all available technical data

Similar Products

3 TO 1, Bu-Ord Size 11 Gearhead - S9111A-T641A03S - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Ratio 3 (X : 1)
Rated Output Torque 1.25 In-lbs (1.44 kg-cm)
Backlash 10 arcmin
View Details
25mm Shaft, Type LM, 1:2 Reduction Ratio, Cast Iron Bevel Gear Box - KCBX-252LM - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Bevel / Miter
Length 12.44 inch (316 mm)
Height 10.2 inch (259 mm)
View Details
5.29 TO 1, MGX T-Series Inline Miniature Spur Gearhead 1.0625
Specs
Gearing Spur
Gear Ratio 5.29 (X : 1)
Rated Output Torque 1.88 In-lbs (2.16 kg-cm)
View Details
19mm Shaft, Type LP, 1:2 Reduction Ratio, Cast Iron Bevel Gear Box - KCBX-192LP - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Bevel / Miter
Length 10.12 inch (257 mm)
Height 7.6 inch (193 mm)
View Details