Stock Drive Products & Sterling Instrument - SDP/SI 1:1 Right Angle Bevel Gearbox with 3000 Max. Input Speed and 0.375" Diameter Shafts S9914F-G31S

Description
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE
Request a Quote
Description
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S9914F-G31S is a right-angle bevel gearbox with a 1:1 ratio, featuring stainless steel bevel shafts with a 0.375-inch diameter, an aluminum housing with green anodized finish, and precision sealed ball bearings on input and output shafts. It supports a maximum input speed of 3000 rpm and has a backlash of 1°, with a low backlash option of 0.5° available. The unit is greased for life, operates between -5°F and 175°F, and weighs 1.35 lb. Mounting is via two 1/4-20 UNC threaded through holes. Operating life is rated up to 20,000 hours at 2000 rpm and 3000 rpm depending on torque load, with 3000 rpm operation viable up to 25 lbf·in of input torque.

Datasheet Summary
Powered by GS/AI

The S9914F-G31S is a right-angle bevel gearbox with a 1:1 ratio, featuring stainless steel bevel shafts with a 0.375-inch diameter, an aluminum housing with green anodized finish, and precision sealed ball bearings on input and output shafts. It supports a maximum input speed of 3000 rpm and has a backlash of 1°, with a low backlash option of 0.5° available. The unit is greased for life, operates between -5°F and 175°F, and weighs 1.35 lb. Mounting is via two 1/4-20 UNC threaded through holes. Operating life is rated up to 20,000 hours at 2000 rpm and 3000 rpm depending on torque load, with 3000 rpm operation viable up to 25 lbf·in of input torque.

Suppliers

Company
Product
Description
Supplier Links
1:1 Right Angle Bevel Gearbox with 3000 Max. Input Speed and 0.375
Hicksville, NY, United States
1:1 Right Angle Bevel Gearbox with 3000 Max. Input Speed and 0.375" Diameter Shafts
S9914F-G31S
1:1 Right Angle Bevel Gearbox with 3000 Max. Input Speed and 0.375" Diameter Shafts S9914F-G31S
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE

Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions.

Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”.

Consult engineering for the gearheads and speed reducers:

  • applicable backlash specifications.
  • output loads applicable diametral pitches
  • numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable.

REQUEST A QUOTE

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gearboxes and Gearheads
Product Number S9914F-G31S
Product Name 1:1 Right Angle Bevel Gearbox with 3000 Max. Input Speed and 0.375" Diameter Shafts
Gearing Bevel / Miter
Unlock Full Specs
to access all available technical data

Similar Products

3 TO 1, Bu-Ord Size 11 Gearhead - S9111A-T640C03S - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Ratio 3 (X : 1)
Rated Output Torque 1.25 In-lbs (1.44 kg-cm)
Backlash 20 arcmin
View Details
40mm Shaft, Type LL, 1:1 Reduction Ratio, Cast Iron Bevel Gear Box - KCBX-401LL - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Bevel / Miter
Length 16.73 inch (425 mm)
Height 13.27 inch (337 mm)
View Details
1:1 Miniature Right Angle Helical Gear Drive with 2 Output shafts - A 2Z1A-D11 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Helical
Gear Ratio 1 (X : 1)
Maximum Input Power 0.1250 HP
View Details
160.22 TO 1, MGX T-Series Inline Miniature Spur Gearhead 1.0625
Specs
Gearing Spur
Gear Ratio 160 (X : 1)
Rated Output Torque 1.88 In-lbs (2.16 kg-cm)
View Details