Stock Drive Products & Sterling Instrument - SDP/SI 1:1 Right Angle Bevel Gearbox with 2000 Max. Input Speed and 0.375" Diameter Shafts S9914F-G31H

Description
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE
Request a Quote
Description
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S9914F-G31H is a right angle bevel gearbox with a 1:1 ratio, aluminum housing with green anodized finish, and stainless steel bevel shafts. It has precision sealed ball bearings on both input and output shafts, is greased for life, and operates within a temperature range of -5°F to 175°F. The input shaft diameter is 0.3750 inches and the output shaft diameter is 0.75 inches. It supports a maximum input speed of 2000 rpm, has a backlash of 1°, and weighs 1.35 lb. The unit has two 1/4-20 UNC threaded through holes for mounting.

Datasheet Summary
Powered by GS/AI

The S9914F-G31H is a right angle bevel gearbox with a 1:1 ratio, aluminum housing with green anodized finish, and stainless steel bevel shafts. It has precision sealed ball bearings on both input and output shafts, is greased for life, and operates within a temperature range of -5°F to 175°F. The input shaft diameter is 0.3750 inches and the output shaft diameter is 0.75 inches. It supports a maximum input speed of 2000 rpm, has a backlash of 1°, and weighs 1.35 lb. The unit has two 1/4-20 UNC threaded through holes for mounting.

Suppliers

Company
Product
Description
Supplier Links
1:1 Right Angle Bevel Gearbox with 2000 Max. Input Speed and 0.375
Hicksville, NY, United States
1:1 Right Angle Bevel Gearbox with 2000 Max. Input Speed and 0.375" Diameter Shafts
S9914F-G31H
1:1 Right Angle Bevel Gearbox with 2000 Max. Input Speed and 0.375" Diameter Shafts S9914F-G31H
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE

Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions.

Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”.

Consult engineering for the gearheads and speed reducers:

  • applicable backlash specifications.
  • output loads applicable diametral pitches
  • numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable.

REQUEST A QUOTE

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gearboxes and Gearheads
Product Number S9914F-G31H
Product Name 1:1 Right Angle Bevel Gearbox with 2000 Max. Input Speed and 0.375" Diameter Shafts
Gearing Bevel / Miter
Unlock Full Specs
to access all available technical data

Similar Products

40mm Shaft, Type TB, 1:2 Reduction Ratio, Cast Iron Bevel Gear Box - KCBX-402TB - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Bevel / Miter
Length 16.73 inch (425 mm)
Height 16.38 inch (416 mm)
View Details
32mm Shaft, Type LN, 1:2 Reduction Ratio, Cast Iron Bevel Gear Box - KCBX-322LN - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Bevel / Miter
Length 13.39 inch (340 mm)
Height 10.91 inch (277 mm)
View Details
40 TO 1 Right Agle Speed Reducer With Compression-Molded Glass-fill Polyester Housing - A 2B 7-H400 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Ratio 40 (X : 1)
Rated Output Torque 112 In-lbs (129 kg-cm)
Reducer Input Solid shaft
View Details
30:1 Ratio, MGX T-Series Inline Miniature .75
Specs
Gearing Spur
Gear Ratio 30 (X : 1)
Rated Output Torque 1.56 In-lbs (1.8 kg-cm)
View Details