Stock Drive Products & Sterling Instrument - SDP/SI 1:1 Right Angle Bevel Gearbox with 2000 Max. Input Speed and 0.375" Diameter Shafts S9914F-G31

Description
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE
Request a Quote
Description
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S9914F-G31 is a 1:1 right angle bevel gearbox with a maximum input speed of 2000 rpm, aluminum housing with green anodized finish, stainless steel bevel shafts, and precision sealed ball bearings on both input and output. It has a 0.3750-inch shaft diameter, weighs 1.35 lb, and is greased for life. Operating temperature ranges from -5°F to 175°F. Backlash is 1°, with a low backlash option of 0.5° available. Mounting features two 1/4-20 UNC threaded through holes.

Datasheet Summary
Powered by GS/AI

The S9914F-G31 is a 1:1 right angle bevel gearbox with a maximum input speed of 2000 rpm, aluminum housing with green anodized finish, stainless steel bevel shafts, and precision sealed ball bearings on both input and output. It has a 0.3750-inch shaft diameter, weighs 1.35 lb, and is greased for life. Operating temperature ranges from -5°F to 175°F. Backlash is 1°, with a low backlash option of 0.5° available. Mounting features two 1/4-20 UNC threaded through holes.

Suppliers

Company
Product
Description
Supplier Links
1:1 Right Angle Bevel Gearbox with 2000 Max. Input Speed and 0.375
Hicksville, NY, United States
1:1 Right Angle Bevel Gearbox with 2000 Max. Input Speed and 0.375" Diameter Shafts
S9914F-G31
1:1 Right Angle Bevel Gearbox with 2000 Max. Input Speed and 0.375" Diameter Shafts S9914F-G31
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE

Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions.

Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”.

Consult engineering for the gearheads and speed reducers:

  • applicable backlash specifications.
  • output loads applicable diametral pitches
  • numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable.

REQUEST A QUOTE

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gearboxes and Gearheads
Product Number S9914F-G31
Product Name 1:1 Right Angle Bevel Gearbox with 2000 Max. Input Speed and 0.375" Diameter Shafts
Gearing Bevel / Miter
Unlock Full Specs
to access all available technical data

Similar Products

40mm Shaft, Type LO, 1:2 Reduction Ratio, Cast Iron Bevel Gear Box - KCBX-402LO - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Bevel / Miter
Length 16.73 inch (425 mm)
Height 13.27 inch (337 mm)
View Details
81.08 TO 1, MGX T-Series Inline Miniature Spur Gearhead 1.0625
Specs
Gearing Spur
Gear Ratio 81.08 (X : 1)
Rated Output Torque 1.88 In-lbs (2.16 kg-cm)
View Details
6.83 TO 1, MGX T-Series, Inline MIniature, Zero Backlash, Double-Ended 1.0625
Specs
Gear Ratio 6.83 (X : 1)
Rated Output Torque 1.88 In-lbs (2.16 kg-cm)
Backlash 30 arcmin
View Details
19mm Shaft, Type TG, 1:2 Reduction Ratio, Cast Iron Bevel Gear Box - KCBX-192TG - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Bevel / Miter
Length 10.12 inch (257 mm)
Height 9.13 inch (232 mm)
View Details