Stock Drive Products & Sterling Instrument - SDP/SI 1:1 Right Angle Bevel Gearbox with 2000 Max. Input Speed and 0.125" Diameter Shafts S9914F-G16

Description
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE
Request a Quote
Description
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S9914F-G16 is a 1:1 right angle bevel gearbox with aluminum housing, green anodized, and stainless steel bevel shafts. It features precision sealed ball bearings on both input and output shafts and is greased for life. The gearbox has a maximum input speed of 2000 rpm, a backlash of 1°, and weighs 0.07 lb. Its input shaft diameter is 0.1250 inches with a tolerance of +0.0000/-0.0005 inches. Operating temperature ranges from -5°F to 175°F. Mounting is via two 6-32 UNC-2B threaded thru holes.

Datasheet Summary
Powered by GS/AI

The S9914F-G16 is a 1:1 right angle bevel gearbox with aluminum housing, green anodized, and stainless steel bevel shafts. It features precision sealed ball bearings on both input and output shafts and is greased for life. The gearbox has a maximum input speed of 2000 rpm, a backlash of 1°, and weighs 0.07 lb. Its input shaft diameter is 0.1250 inches with a tolerance of +0.0000/-0.0005 inches. Operating temperature ranges from -5°F to 175°F. Mounting is via two 6-32 UNC-2B threaded thru holes.

Suppliers

Company
Product
Description
Supplier Links
1:1 Right Angle Bevel Gearbox with 2000 Max. Input Speed and 0.125
Hicksville, NY, United States
1:1 Right Angle Bevel Gearbox with 2000 Max. Input Speed and 0.125" Diameter Shafts
S9914F-G16
1:1 Right Angle Bevel Gearbox with 2000 Max. Input Speed and 0.125" Diameter Shafts S9914F-G16
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE

Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions.

Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”.

Consult engineering for the gearheads and speed reducers:

  • applicable backlash specifications.
  • output loads applicable diametral pitches
  • numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable.

REQUEST A QUOTE

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gearboxes and Gearheads
Product Number S9914F-G16
Product Name 1:1 Right Angle Bevel Gearbox with 2000 Max. Input Speed and 0.125" Diameter Shafts
Gearing Bevel / Miter
Unlock Full Specs
to access all available technical data

Similar Products

10 TO 1, Bu-Ord Size 11 Gearhead - S9111A-T640C10S - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Ratio 10 (X : 1)
Rated Output Torque 1.25 In-lbs (1.44 kg-cm)
Backlash 20 arcmin
View Details
FIBERGLASS REINFORCED PLASTIC HOUSING - A 2Z20-RC101012 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Ratio 1 (X : 1)
Rated Output Torque 11.55 In-lbs (13.32 kg-cm)
Maximum Input Power 0.3300 HP
View Details
19mm Shaft, Type LJ, 1:2 Reduction Ratio, Cast Iron Bevel Gear Box - KCBX-192LJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Bevel / Miter
Length 10.12 inch (257 mm)
Height 7.6 inch (193 mm)
View Details
40mm Shaft, Type TG, 1:1 Reduction Ratio, Cast Iron Bevel Gear Box - KCBX-401TG - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Bevel / Miter
Length 16.73 inch (425 mm)
Height 16.38 inch (416 mm)
View Details