Stock Drive Products & Sterling Instrument - SDP/SI 120 DP, 135 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S9716A-Z7J135AP

Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S9716A-Z7J135AP is a 120 pitch, 135-tooth, 20° pressure angle anti-backlash spur gear in a clamp-type hub configuration with a 0.1248 inch bore, made from 303 stainless steel. The gear has a pitch diameter of 1.1250 inches and an outside diameter of 1.142 inches. The hub design is clamp type, identified by code 7, and the gear is constructed from 303 stainless steel as specified for the gear material. The face width is 0.104 inches, and the product is designed for inch-based applications.

Datasheet Summary
Powered by GS/AI

The S9716A-Z7J135AP is a 120 pitch, 135-tooth, 20° pressure angle anti-backlash spur gear in a clamp-type hub configuration with a 0.1248 inch bore, made from 303 stainless steel. The gear has a pitch diameter of 1.1250 inches and an outside diameter of 1.142 inches. The hub design is clamp type, identified by code 7, and the gear is constructed from 303 stainless steel as specified for the gear material. The face width is 0.104 inches, and the product is designed for inch-based applications.

Suppliers

Company
Product
Description
Supplier Links
120 DP, 135 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear - S9716A-Z7J135AP - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
120 DP, 135 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
S9716A-Z7J135AP
120 DP, 135 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S9716A-Z7J135AP
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper

You May Also Need:

Shafts

Bearings

Couplings


AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S9716A-Z7J135AP
Product Name 120 DP, 135 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
Gear Type Spur; Rack
Number of Teeth 135
Design English
Pressure Angle 20°
Features Anti-backlash
Unlock Full Specs
to access all available technical data

Similar Products

24 D.P., 8 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N24008 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 8
Design English
View Details
Module 0.4, 20 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY04020 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 20
Design Metric
View Details
Module 1, 80 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY10080 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 80
Design Metric
View Details
32 D.P., 72 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N32072A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 72
Design English
View Details