The S9716A-Z7J080-P is a clamp-type mini-lash spur gear in a series designed for anti-backlash applications, featuring a 20° pressure angle and 80 teeth with a 0.1248-inch bore. It is constructed with 303 stainless steel gear and hub material, and a 302 stainless steel torsion spring. The gear has a pitch diameter of 0.6667 inches and an outer diameter of 0.683 inches, with a face width of 0.104 inches. Clamp-type hubs are supported with a sub-drill for secure mounting.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z7J080-P |
| Product Name | 120 DP, 80 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 80 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |