The S9716A-Z7H070AP is a 96-pitch anti-backlash spur gear with 70 teeth and a 20° pressure angle, designed for applications requiring minimized gear backlash. It features a .2498 inch (1/4 inch) bore, clamp-type hub, and is made from 303 stainless steel with a gear pitch diameter of 0.7292 inch and an outside diameter of 0.750 inch. The hub design uses a set screw for secure mounting, and the gear is manufactured with anodized aluminum or stainless steel materials as standard, with this variant specifically using stainless steel. The face width is 0.104 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z7H070AP |
| Product Name | 96 DP, 70 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 70 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |