The S9716A-Z7H052AP is a 96 pitch, 20° pressure angle, anti-backlash spur gear with 52 teeth and a 0.5417 inch pitch diameter, manufactured in 303 stainless steel with a clamp-type hub and a 0.250 inch bore. It features a 0.104 inch face width and is anodized before cutting. The gear is designed for use with clamp-style hubs, and includes a set screw for secure mounting.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z7H052AP |
| Product Name | 96 DP, 52 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 52 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |