An 80-pitch, 20° pressure angle anti-backlash spur gear in the Mini-Lash series, available in 303 stainless steel or anodized 2024-T4/T351 aluminum alloy with 303 stainless steel hubs and 302 stainless steel torsion springs, designed for 1/8, 3/16, or 1/4 inch bores with pin or clamp-type hub styles. The gear has a 0.104 inch face width and is offered with tooth counts from 40 to 98, with bore sizes of 0.1248 inch, 0.1873 inch, or 0.2498 inch, and hub styles coded as pin type (2, 4, 6) or clamp type (3, 5, 7).
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z7G098AP |
| Product Name | 80 DP, 98 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 98 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |