Stock Drive Products & Sterling Instrument - SDP/SI 32 D.P., 12 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. A 1B 1-N32012

Description
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub
Request a Quote
Description
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 1B 1-N32012 is a hubless brass spur gear with 12 teeth, 32 diametral pitch, and a 14.5° pressure angle. It has a bore diameter of 0.375 in, an outside diameter of 0.438 in, and a face width of 0.125 in.

Datasheet Summary
Powered by GS/AI

A 1B 1-N32012 is a hubless brass spur gear with 12 teeth, 32 diametral pitch, and a 14.5° pressure angle. It has a bore diameter of 0.375 in, an outside diameter of 0.438 in, and a face width of 0.125 in.

Suppliers

Company
Product
Description
Supplier Links
32 D.P., 12 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32012 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
32 D.P., 12 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear.
A 1B 1-N32012
32 D.P., 12 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. A 1B 1-N32012
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1B 1-N32012
Product Name 32 D.P., 12 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear.
Gear Type Spur; Rack
Number of Teeth 12
Design English
Pressure Angle 14.5°
Material Brass; Brass
Unlock Full Specs
to access all available technical data

Similar Products

48DP, 96 Teeth, 14.5° Pressure Angle, Commercial, Brass internal gear - A 1B10-N48096 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Internal; Rack
Number of Teeth 96
Pressure Angle 14.5°
View Details
Module 0.5, 40 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK05040 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 40
Design Metric
View Details
Module 0.4, 20 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY04020 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 20
Design Metric
View Details
Module 0.75, 66 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYKH7066 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 66
Design Metric
View Details