Stock Drive Products & Sterling Instrument - SDP/SI 0.75 Module, 12 Teeth, 20° Pressure Angle Brass Gear. A 1B 8MYKH7012

Description
You May Also Need: Shafts Bearings Couplings In a gear train, the pinion shaft transfers applied force to the gears in the train. To increase their ability to tolerate more torque, we machine the pinion into a single piece of shafting. Material: 303 Stainless Steel
Request a Quote
Description
You May Also Need: Shafts Bearings Couplings In a gear train, the pinion shaft transfers applied force to the gears in the train. To increase their ability to tolerate more torque, we machine the pinion into a single piece of shafting. Material: 303 Stainless Steel
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 0.75 Module, 12 Teeth, 20° Pressure Angle Brass Gear, part number A 1B 8MYKH7012, is designed for use in gear trains, particularly suitable for applications involving speed reducers. This gear features a pressure angle of 20°, which is standard for many gear applications, providing a balance between strength and smooth operation. The gear is made from brass, offering good corrosion resistance and durability. It is classified under ISO Class 9, indicating a high level of precision in manufacturing. The gear's specifications make it a viable option for engineers looking for reliable components in mechanical systems.

Datasheet Summary
Powered by GS/AI

The 0.75 Module, 12 Teeth, 20° Pressure Angle Brass Gear, part number A 1B 8MYKH7012, is designed for use in gear trains, particularly suitable for applications involving speed reducers. This gear features a pressure angle of 20°, which is standard for many gear applications, providing a balance between strength and smooth operation. The gear is made from brass, offering good corrosion resistance and durability. It is classified under ISO Class 9, indicating a high level of precision in manufacturing. The gear's specifications make it a viable option for engineers looking for reliable components in mechanical systems.

Suppliers

Company
Product
Description
Supplier Links
0.75 Module, 12 Teeth, 20° Pressure Angle Brass Gear. - A 1B 8MYKH7012 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
0.75 Module, 12 Teeth, 20° Pressure Angle Brass Gear.
A 1B 8MYKH7012
0.75 Module, 12 Teeth, 20° Pressure Angle Brass Gear. A 1B 8MYKH7012
You May Also Need: Shafts Bearings Couplings In a gear train, the pinion shaft transfers applied force to the gears in the train. To increase their ability to tolerate more torque, we machine the pinion into a single piece of shafting. Material: 303 Stainless Steel

You May Also Need:

Shafts

Bearings

Couplings


In a gear train, the pinion shaft transfers applied force to the gears in the train. To increase their ability to tolerate more torque, we machine the pinion into a single piece of shafting.

Material: 303 Stainless Steel

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1B 8MYKH7012
Product Name 0.75 Module, 12 Teeth, 20° Pressure Angle Brass Gear.
Gear Type Spur; Rack; Pinion
Number of Teeth 12
Design Metric
Pressure Angle 20°
Unlock Full Specs
to access all available technical data

Similar Products

32 D.P., 20 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B11-N32020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 20
Design English
View Details
Module 0.5, 25 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY05025 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 25
Design Metric
View Details
32 D.P., 64 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N32064A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 64
Design English
View Details
32 D.P., 90 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 90
Design English
View Details