Module 0.5, 70 Teeth, 20° Pressure Angle, Brass Gear
Stock Drive Products & Sterling Instrument - SDP/SI | |
---|---|
Product Category | Gears |
Product Number | A 1B 1MYK05070 |
Product Name | Metal Spur Gears (metric) |
Gear Type | Spur |
Number of Teeth | 70 |
Design | Metric |
Pressure Angle | 20° |
Material | Brass |