The S9714A-Z5G050AP is a mini-lash spur gear with 50 teeth, 80 pitch, and a 20° pressure angle, featuring a .1873 inch bore and clamp-type hub. It is made of 303 stainless steel for the gear and hub, with a torsion spring of 302 stainless steel to maintain backlash control. The gear has a face width of .104 inch, an overall pitch diameter of .6250 inch, and an outside diameter of .650 inch, consistent with the listed specifications for 50-tooth clamp-type gears in the series.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z5G050AP |
| Product Name | 80 DP, 50 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 50 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |