The S9714A-Z5G042AP is a mini-lash spur gear in the 80 pitch series, with 42 teeth, a 20° pressure angle, and a 0.1873 inch (3/16 inch) bore. It features a clamp-type hub, 303 stainless steel gear material, and a 0.104 inch face width. The gear is designed to minimize backlash in precision motion applications. The hub style uses a clamp design (code 5), and the bore diameter is machined to a tolerance of +0.0005 / -0.0000 inches. The gear's pitch diameter is 0.5250 inches and outside diameter is 0.550 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z5G042AP |
| Product Name | 80 DP, 42 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 42 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |