The S9714A-Z5F044AP is a 72-pitch, 20° pressure angle anti-backlash spur gear with 44 teeth and a 0.1873 inch (3/16 inch) bore, featuring a clamp-type hub and made from 303 stainless steel. The gear has a pitch diameter of 0.6111 inches and an outside diameter of 0.639 inches. The hub style is clamp type (code 5), and the gear is protected by an anodized surface treatment as prefaced for aluminum alloy variants, though the material code A confirms stainless steel construction. Face width is 0.104 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z5F044AP |
| Product Name | 72 DP, 44 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 44 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |