The S9714A-Z5E072AP is a 72-tooth, 64-pitch, 20° pressure angle anti-backlash spur gear in the Mini-Lash series, with a 0.125-inch bore, clamp-type hub, and 303 stainless steel gear material. It has a pitch diameter of 1.1250 inches and an outer diameter of 1.156 inches, with a face width of 0.104 inch. The gear is designed for use with 302 stainless steel torsion springs and is anodized before cutting if made from 2024-T4 or -T351 aluminum alloy, though this variant uses stainless steel. The hub style and bore size match the clamp-type code 5 and 0.125-inch bore code 3 as listed in the catalog.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z5E072AP |
| Product Name | 64 DP, 72 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 72 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |