The S9714A-Z5E042AP is a 64-pitch, 20° pressure angle, anti-backlash spur gear in the Mini-Lash series, with 42 teeth and a 3/16 inch bore, held by a clamp-type hub. The gear is made of 303 stainless steel, while the spring is 302 stainless steel in torsion spring temper. The hub style is clamp type (Code 5), with a bore diameter of 0.1873 inch, an outside diameter of 0.688 inch, and a pitch diameter of 0.6562 inch. The face width is 0.104 inch.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z5E042AP |
| Product Name | 64 DP, 42 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 42 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |