The S9714A-Z4J105-P is a 120 pitch, 20° pressure angle, anti-backlash spur gear in the Mini-Lash series, made of 303 stainless steel with a clamp-type hub and a 3/16 inch bore. It has 105 teeth, a pitch diameter of 0.8750 inches, and an outside diameter of 1.058 inches. The gear is designed for applications requiring minimal backlash and is supplied with set screws for shaft retention.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z4J105-P |
| Product Name | 120 DP, 105 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 105 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |