The S971 series comprises 72-pitch, 20° pressure angle anti-backlash spur gears with 303 stainless steel gears and hubs, and 302 stainless steel torsion springs. Available in 1/8, 3/16, or 1/4 inch bores with pin or clamp hub styles, each gear has a face width of 0.104 inch. The S9714A-Z4F058AP variant, with 58 teeth and a 3/16 inch bore, is one configuration in this series. Gears are made from 303 stainless steel or 2024-T4/T351 aluminum alloy, anodized before cutting.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z4F058AP |
| Product Name | 72 DP, 58 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 58 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |