The S9714A-Z4E038AP is a Mini-Lash gear from a series with 64 pitch, 20° pressure angle, and anti-backlash design. It features a 3/16 inch bore, clamp-type hub, and is manufactured from 303 stainless steel for the gear and hub with 302 stainless steel torsion springs. The gear has 38 teeth, a pitch diameter of 0.5937 inches, and an outside diameter of 0.625 inches. The face width is 0.104 inches. Its hub style is clamp type, designated as code 4 per the series configuration.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9714A-Z4E038AP |
| Product Name | 64 DP, 38 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 38 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |