The S9713A-Z3J148-P is a 148-tooth, 120-diametral pitch, 20° pressure angle anti-backlash spur gear made of 303 stainless steel with a clamp-type hub and a 0.1248-inch (1/8-inch) bore. It has a pitch diameter of 1.2333 inches and an outer diameter of 1.250 inches. The gear features a 0.104-inch face width and is designed for use with torsion springs made of 302 stainless steel. The hub style is clamp type, as designated by the '7' in the part number. The gear is supplied with a set screw and a sub-drill for clamping.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z3J148-P |
| Product Name | 120 DP, 148 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 148 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |