The S9713A-Z3J105-P is a 120 pitch, 20° pressure angle, anti-backlash spur gear with 105 teeth, 0.1248 inch bore, and clamp-type hub, made from 303 stainless steel. The gear has a pitch diameter of 0.8750 inches and an outside diameter of 0.892 inches. The hub style is clamp type, and the gear is anodized before cutting. The material for the gear is 303 stainless steel, with 302 stainless steel torsion springs and 303 stainless steel hubs. The face width is 0.104 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z3J105-P |
| Product Name | 120 DP, 105 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 105 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |