The S9713A-Z3G095AP is a mini-lash spur gear with 95 teeth, 80 pitch, and a 20° pressure angle, designed for anti-backlash applications. It features a .11875 inch bore, clamp-type hub, and is made of 303 stainless steel for the gear and hub, with a 302 stainless steel torsion spring. The gear has a pitch diameter of 1.1875 inches and an outside diameter of 1.213 inches. The face width is .104 inch. The gear is machined from 303 stainless steel, and hub styles are available in clamp type with specific bore codes. The part complies with the series specification for 80 pitch, 20° pressure angle, and clamp-type hubs with bore sizes matching the ordering code, as defined in the series catalog.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z3G095AP |
| Product Name | 80 DP, 95 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 95 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |