The S9713A-Z3G085AP is a mini-lash spur gear in the 80 pitch series with 85 teeth, a 20° pressure angle, and a 1.0625 inch pitch diameter. It features a clamp-type hub with a 0.312 inch bore, made from 303 stainless steel for the gear and hub, and 302 stainless steel torsion springs. The gear is designed for anti-backlash applications and has a 0.104 inch face width. The hub style and bore size match the clamp-type configuration codes listed for this series, and the gear material is specified as 303 stainless steel.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z3G085AP |
| Product Name | 80 DP, 85 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 85 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |