The S9713A-Z3G080AP is an 80-pitch, 80-tooth, anti-backlash spur gear with a 20° pressure angle and a 0.1248-inch bore, made of 303 stainless steel with a clamp-type hub. It has a pitch diameter of 1.0000 inches and an outer diameter of 1.025 inches. The gear is designed for use in applications requiring minimal backlash and is compatible with pin or clamp mounting styles. The hub style and material composition align with the series specifications for stainless steel components and torsion-type 302 stainless steel springs.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z3G080AP |
| Product Name | 80 DP, 80 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 80 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |