Stock Drive Products & Sterling Instrument - SDP/SI 80 DP, 75 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S9713A-Z3G075AP

Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S9713A-Z3G075AP is a mini-lash spur gear in a series with 80 pitch, 20° pressure angle, and 75 teeth, available in 303 stainless steel or 2024-T4/T351 aluminum alloy anodized before cutting. It has a .9375 inch pitch diameter, 1.0625 inch outside diameter, and a .1873 inch (3/16 inch) bore. The gear uses a clamp-type hub with a .250 inch hub diameter and is supplied with a set screw. The assembly includes a 302 stainless steel torsion spring. Face width is .104 inch.

Datasheet Summary
Powered by GS/AI

S9713A-Z3G075AP is a mini-lash spur gear in a series with 80 pitch, 20° pressure angle, and 75 teeth, available in 303 stainless steel or 2024-T4/T351 aluminum alloy anodized before cutting. It has a .9375 inch pitch diameter, 1.0625 inch outside diameter, and a .1873 inch (3/16 inch) bore. The gear uses a clamp-type hub with a .250 inch hub diameter and is supplied with a set screw. The assembly includes a 302 stainless steel torsion spring. Face width is .104 inch.

Suppliers

Company
Product
Description
Supplier Links
80 DP, 75 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear - S9713A-Z3G075AP - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
80 DP, 75 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
S9713A-Z3G075AP
80 DP, 75 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S9713A-Z3G075AP
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper

You May Also Need:

Shafts

Bearings

Couplings


AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S9713A-Z3G075AP
Product Name 80 DP, 75 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
Gear Type Spur; Rack
Number of Teeth 75
Design English
Pressure Angle 20°
Features Anti-backlash
Unlock Full Specs
to access all available technical data

Similar Products

32 D.P., 14.5° Pressure Angle, 48
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 14.5°
Material Brass; Brass
View Details
Module 0.5, 6 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MY05006 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 6
Design Metric
View Details
32 D.P., 80 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N32080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 80
Design English
View Details
48 D.P., 8 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y48008 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 8
Design English
View Details