Stock Drive Products & Sterling Instrument - SDP/SI 80 DP, 58 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S9713A-Z3G058-P

Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S9713A-Z3G058-P is an anti-backlash spur gear with a pitch of 80 DP and 58 teeth, designed for applications requiring precise motion control. It features a 20° pressure angle, which is standard for spur gears, ensuring efficient power transmission. The gear is constructed from 303 stainless steel, providing durability and resistance to corrosion. It is available with bore sizes of 1/8, 3/16, and 1/4 inches, allowing for versatile mounting options. The hub style can be either pin or clamp type, accommodating different installation requirements. This gear is suitable for applications where minimizing backlash is critical, making it a reliable choice for engineers seeking precision components.

Datasheet Summary
Powered by GS/AI

The S9713A-Z3G058-P is an anti-backlash spur gear with a pitch of 80 DP and 58 teeth, designed for applications requiring precise motion control. It features a 20° pressure angle, which is standard for spur gears, ensuring efficient power transmission. The gear is constructed from 303 stainless steel, providing durability and resistance to corrosion. It is available with bore sizes of 1/8, 3/16, and 1/4 inches, allowing for versatile mounting options. The hub style can be either pin or clamp type, accommodating different installation requirements. This gear is suitable for applications where minimizing backlash is critical, making it a reliable choice for engineers seeking precision components.

Suppliers

Company
Product
Description
Supplier Links
80 DP, 58 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear - S9713A-Z3G058-P - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
80 DP, 58 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
S9713A-Z3G058-P
80 DP, 58 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S9713A-Z3G058-P
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper

You May Also Need:

Shafts

Bearings

Couplings


AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S9713A-Z3G058-P
Product Name 80 DP, 58 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
Gear Type Spur; Rack
Number of Teeth 58
Design English
Pressure Angle 20°
Features Anti-backlash
Unlock Full Specs
to access all available technical data

Similar Products

Module 1, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY10C300 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
24 D.P., 8 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y24008 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 8
Design English
View Details
48 D.P., 24 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N48024 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 24
Design English
View Details
Module 0.8, 12 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MY08012 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 12
Design Metric
View Details